DS21600N
DS21600N
Obsolete
Description:  IC CLOCK RATE ADAPTER 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   DS21600N Datasheet
History Price: $24.60000
In Stock: 27700
DS21600N Specification
Specification
Part No
DS21600N
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Rate Adapter
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
6.176MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
DS21600N PDF Datasheet
DS21600N Related Parts
DS21600N+
DS21600N+
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21600SN
DS21600SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN+
DS21600SN+
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN+T&R
DS21600SN+T&R
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN/T&R
DS21600SN/T&R
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21602N
DS21602N
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21602N+
DS21602N+
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21602SN
DS21602SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21602SN+
DS21602SN+
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21604N
DS21604N
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21604SN
DS21604SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21610QN
DS21610QN
Maxim Integrated
IC CLOCK RATE ADAPTER 28PLCC
DS21600N Compare Parts
  • DS21600N vs DS21610SN+
  • DS21600N vs DS21610SN
  • DS21600N vs DS21610QN/T&R
  • DS21600N vs DS21610QN
  • DS21600N vs DS21604SN
  • DS21600N vs DS21604N
  • DS21600N vs DS21602SN+
  • DS21600N vs DS21602SN
  • DS21600N vs DS21602N+
  • DS21600N vs DS21602N
  • DS21600N vs DS21600SN/T&R
  • DS21600N vs DS21600SN+T&R
  • DS21600N vs DS21600SN+
  • DS21600N vs DS21600SN
  • DS21600N vs DS21600N+
  • DS21600N vs DS2178SN
  • DS21600N vs DS21610QN
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!