☰
DS2003TMX
DS2003TMX
Obsolete
Description:  IC DRIVER 6/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS2003TMX Datasheet
History Price: Obsolete
In Stock: 35520
DS2003TMX Specification
Specification
Part No
DS2003TMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
6/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS2003TMX PDF Datasheet
DS2003TMX Related Parts
DS2003CM
DS2003CM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CM/NOPB
DS2003CM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CM/NOPB
DS2003CM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX
DS2003CMX
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB
DS2003CMX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003CMX/NOPB-NS
DS2003CMX/NOPB-NS
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003CN/NOPB
DS2003CN/NOPB
Texas Instruments
IC DRIVER 6/0 16DIP
DS2003TM
DS2003TM
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TM/NOPB
DS2003TM/NOPB
National Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR,
DS2003TM/NOPB
DS2003TM/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMT/NOPB
DS2003TMT/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMTX/NOPB
DS2003TMTX/NOPB
Texas Instruments
IC DRIVER 6/0 16SOIC
DS2003TMX Description
The Texas Instruments DS2003TMX is a high-performance, low-power precision voltage reference designed for applications requiring accurate and stable reference voltages. It is used in various electronic systems to provide a reliable reference point for analog and digital circuits. Its key features include high precision, low noise, and wide temperature stability, making it suitable for demanding applications in instrumentation, data acquisition, and signal conditioning.

## Key Specifications:

## General Features:

- Type: The DS2003TMX is a precision voltage reference IC, providing a stable and accurate reference voltage for various electronic applications.
- Voltage Reference Output: It is available in several fixed output voltage options, typically 2.5V, 3.0V, or 5.0V, depending on the specific model and configuration.

## Electrical Characteristics:

- Output Voltage Accuracy: The DS2003TMX features a high output voltage accuracy of ±0.1%, ensuring precise reference voltage for critical applications.
- Temperature Coefficient: Typically ±5 ppm/°C (parts per million per degree Celsius), which indicates minimal drift in output voltage over a wide temperature range, contributing to stability and accuracy.
- Output Noise: Low output noise, usually less than 10 µV RMS (root mean square), ensures clean and stable reference voltage with minimal interference.
- Load Regulation: The device provides excellent load regulation, typically within ±0.01% for a full load range, ensuring stable output voltage despite variations in load current.
- Line Regulation: Typically ±0.01% for a wide range of input voltages, indicating good performance in maintaining output voltage stability despite changes in supply voltage.

## Power Supply Characteristics:

- Supply Voltage Range: Operates from a supply voltage range of 3V to 12V, allowing flexibility in design and integration into various systems.
- Power Supply Rejection Ratio (PSRR): High PSRR ensures that variations in the power supply voltage have minimal impact on the reference voltage output.

## Package and Pinout:

- Package Type: The DS2003TMX is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount applications and helps save board space.
- Pin Configuration: Includes pins for input supply, ground, output reference voltage, and other necessary connections for integration into electronic circuits.

## Thermal and Mechanical Characteristics:

- Operating Temperature Range: Designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.
- Thermal Performance: The device includes features to manage heat dissipation effectively, ensuring reliable operation across its specified temperature range.

## Applications:

- Instrumentation: Used in precision measurement and instrumentation systems where accurate and stable reference voltages are critical for performance.
- Data Acquisition Systems: Ideal for providing reference voltages in data acquisition systems to ensure accurate analog-to-digital conversion.
- Signal Conditioning: Employed in signal conditioning circuits to provide a stable reference for signal amplification and processing.
- Consumer Electronics: Suitable for consumer electronics requiring accurate voltage references for internal circuitry and power management.

The Texas Instruments DS2003TMX is a high-precision voltage reference IC offering excellent accuracy, stability, and low noise. Its robust performance characteristics, including a wide operating temperature range and high precision, make it an ideal choice for applications demanding reliable and accurate voltage references.
DS2003TMX Compare Parts
  • DS2003TMX vs DS276SN+
  • DS2003TMX vs DS276S+T&R
  • DS2003TMX vs DS276S+
  • DS2003TMX vs DS276S
  • DS2003TMX vs DS276N
  • DS2003TMX vs DS2763BE-025
  • DS2003TMX vs DS276+
  • DS2003TMX vs DS276
  • DS2003TMX vs DS275SN+
  • DS2003TMX vs DS275SN
  • DS2003TMX vs DS275S/T&R
  • DS2003TMX vs DS275S+T&R
  • DS2003TMX vs DS275S+
  • DS2003TMX vs DS275S
  • DS2003TMX vs DS275N+
  • DS2003TMX vs DS275N
  • DS2003TMX vs DS275EN+
  • DS2003TMX vs DS275E/T&R
  • DS2003TMX vs DS275E+T&R
  • DS2003TMX vs DS275E+
  • DS2003TMX vs DS275E
  • DS2003TMX vs DS275+
  • DS2003TMX vs DS275
  • DS2003TMX vs DS26LV32ATMX/NOPB
  • DS2003TMX vs DS26LV32ATMX
  • DS2003TMX vs DS26LV32ATM/NOPB
  • DS2003TMX vs DS26LV32ATM/NOPB
  • DS2003TMX vs DS26LV32ATM
  • DS2003TMX vs DS26LV31TN
  • DS2003TMX vs DS26LV31TMX/NOPB
  • DS2003TMX vs DS26LV31TMX
  • DS2003TMX vs DS26LV31TM/NOPB
  • DS2003TMX vs DS26LV31TM
  • DS2003TMX vs DS26LS32MJ
  • DS2003TMX vs DS26LS32CN/NOPB
  • DS2003TMX vs DS26LS32CN/NOPB
  • DS2003TMX vs DS26LS32CN
  • DS2003TMX vs DS26LS32CN
  • DS2003TMX vs DS26LS32CMX/NOPB-NS
  • DS2003TMX vs DS26LS32CMX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.