☰
DS1802E
DS1802E
Obsolete
Description:  IC DGTL POT 45KOHM 65TAP 20TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS1802E Datasheet
History Price: $5.32000
In Stock: 14320
DS1802E Specification
Specification
Part No
DS1802E
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Logarithmic
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
65
Resistance (Ohms)
45k
Interface
Pushbutton, Serial
Memory Type
Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
Cascade Pin, Mute, Zero-Cross Sense
Tolerance
?0%
Temperature Coefficient (Typ)
750ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
400
DS1802E PDF Datasheet
DS1802E Related Parts
DS1267-010
DS1267-010
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-010+
DS1267-010+
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 14DIP
DS1267-050
DS1267-050
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-050+
DS1267-050+
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 14DIP
DS1267-100
DS1267-100
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267-100+
DS1267-100+
Maxim Integrated
IC DGT POT 100KOHM 256TAP 14DIP
DS1267BE-010+
DS1267BE-010+
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-010+T/R
DS1267BE-010+T/R
Maxim Integrated
IC DGT POT 10KOHM 256TAP 20TSSOP
DS1267BE-050+
DS1267BE-050+
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-050+T/R
DS1267BE-050+T/R
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP
DS1267BE-100+
DS1267BE-100+
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1267BE-100+T/R
DS1267BE-100+T/R
Maxim Integrated
IC DGT POT 100KOHM 256TP 20TSSOP
DS1802E Compare Parts
  • DS1802E vs DS1882Z-050+
  • DS1802E vs DS1882E-050+T&R
  • DS1802E vs DS1882E-050+
  • DS1802E vs DS1881Z-050+T&R
  • DS1802E vs DS1881Z-050+
  • DS1802E vs DS1881E-050+T&R
  • DS1802E vs DS1881E-050+
  • DS1802E vs DS1869S-C10+T&R
  • DS1802E vs DS1869S-C04+
  • DS1802E vs DS1869S-C04
  • DS1802E vs DS1869S-50+
  • DS1802E vs DS1869S-50
  • DS1802E vs DS1869S-100+T&R
  • DS1802E vs DS1869S-100+
  • DS1802E vs DS1869S-100
  • DS1802E vs DS1869S-10+
  • DS1802E vs DS1869S-10
  • DS1802E vs DS1869S-050/T&R
  • DS1802E vs DS1869S-050+T&R
  • DS1802E vs DS1869S-010/T&R
  • DS1802E vs DS1869S-010+T&R
  • DS1802E vs DS1869-50+
  • DS1802E vs DS1869-50
  • DS1802E vs DS1869-100+
  • DS1802E vs DS1869-100
  • DS1802E vs DS1869-10+
  • DS1802E vs DS1869-10
  • DS1802E vs DS1868S-50+T&R
  • DS1802E vs DS1868S-50+
  • DS1802E vs DS1868S-50
  • DS1802E vs DS1868S-100/T&R
  • DS1802E vs DS1868S-100+T&R
  • DS1802E vs DS1868S-100+
  • DS1802E vs DS1868S-100
  • DS1802E vs DS1868S-10/T&R
  • DS1802E vs DS1868S-10+T&R
  • DS1802E vs DS1868S-10+
  • DS1802E vs DS1868S-10
  • DS1802E vs DS1868S-050/T&R
  • DS1802E vs DS1868E-50+T&R
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.