DS1314S-2
DS1314S-2
Obsolete
Description:  IC CTRLR NV W/BATT MON 3V 8-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS1314S-2 Datasheet
History Price: $9.73000
In Stock: 300
DS1314S-2 Specification
Specification
Part No
DS1314S-2
Category
Memory - Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile RAM
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS1314S-2 PDF Datasheet
DS1314S-2 Related Parts
DS1210
DS1210
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
DS1210+
DS1210+
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
DS1210N
DS1210N
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
DS1210N+
DS1210N+
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
DS1210S
DS1210S
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S+
DS1210S+
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S+TRL
DS1210S+TRL
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S/T&R
DS1210S/T&R
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210SN
DS1210SN
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN+
DS1210SN+
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN+T&R
DS1210SN+T&R
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN/T&R
DS1210SN/T&R
Maxim Integrated
IC CONTROLLER CHIP NV IND 16SOIC
DS1314S-2 Compare Parts
  • DS1314S-2 vs DS1321S+T&R
  • DS1314S-2 vs DS1321S+
  • DS1314S-2 vs DS1321S
  • DS1314S-2 vs DS1321E+T&R
  • DS1314S-2 vs DS1321E+
  • DS1314S-2 vs DS1321E
  • DS1314S-2 vs DS1321+
  • DS1314S-2 vs DS1321
  • DS1314S-2 vs DS1314S/T&R
  • DS1314S-2 vs DS1314S-2/T&R
  • DS1314S-2 vs DS1314S-2+T&R/C04
  • DS1314S-2 vs DS1314S-2+T&R
  • DS1314S-2 vs DS1314S-2+
  • DS1314S-2 vs DS1314S+T&R
  • DS1314S-2 vs DS1314S+
  • DS1314S-2 vs DS1314S
  • DS1314S-2 vs DS1314E/T&R
  • DS1314S-2 vs DS1314E+T&R
  • DS1314S-2 vs DS1314E+
  • DS1314S-2 vs DS1314E
  • DS1314S-2 vs DS1314+
  • DS1314S-2 vs DS1314
  • DS1314S-2 vs DS1312S/T&R
  • DS1314S-2 vs DS1312S-2/T&R
  • DS1314S-2 vs DS1312S-2+T&R
  • DS1314S-2 vs DS1312S-2+
  • DS1314S-2 vs DS1312S-2
  • DS1314S-2 vs DS1312S+T&R
  • DS1314S-2 vs DS1312S+
  • DS1314S-2 vs DS1312S
  • DS1314S-2 vs DS1312E/T&R
  • DS1314S-2 vs DS1312E+T&R
  • DS1314S-2 vs DS1312E+
  • DS1314S-2 vs DS1312E
  • DS1314S-2 vs DS1312+
  • DS1314S-2 vs DS1312
  • DS1314S-2 vs DS1222S+
  • DS1314S-2 vs DS1222S
  • DS1314S-2 vs DS1222N
  • DS1314S-2 vs DS1222+
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4