Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Maxim Integrated DS1312E
DS1312E
Obsolete
Memory - Controllers
Description:
IC CONTROLLER NV BW/RST 20-TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
DS1312E Datasheet
History Price: Obsolete
In Stock: 34280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS1312E Specification
Specification
Part No
DS1312E
Category
Memory - Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile RAM
Voltage - Supply
4.75V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
DS1312E PDF Datasheet
DS1312E Datasheet
Click and Download: DS1312E Datasheet
DS1312E Related Parts
DS1210
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
DS1210+
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
DS1210N
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
DS1210N+
Maxim Integrated
IC CONTROLLER CHIP NV IND 8-DIP
DS1210S
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S+
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S+TRL
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210S/T&R
Maxim Integrated
IC CONTROLLER CHIP NV 16-SOIC
DS1210SN
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN+
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN+T&R
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
DS1210SN/T&R
Maxim Integrated
IC CONTROLLER CHIP NV IND 16SOIC
DS1312E Compare Parts
DS1312E vs DS1321S+T&R
DS1312E vs DS1321S+
DS1312E vs DS1321S
DS1312E vs DS1321E+T&R
DS1312E vs DS1321E+
DS1312E vs DS1321E
DS1312E vs DS1321+
DS1312E vs DS1321
DS1312E vs DS1314S/T&R
DS1312E vs DS1314S-2/T&R
DS1312E vs DS1314S-2+T&R/C04
DS1312E vs DS1314S-2+T&R
DS1312E vs DS1314S-2+
DS1312E vs DS1314S-2
DS1312E vs DS1314S+T&R
DS1312E vs DS1314S+
DS1312E vs DS1314S
DS1312E vs DS1314E/T&R
DS1312E vs DS1314E+T&R
DS1312E vs DS1314E+
DS1312E vs DS1314E
DS1312E vs DS1314+
DS1312E vs DS1314
DS1312E vs DS1312S/T&R
DS1312E vs DS1312S-2/T&R
DS1312E vs DS1312S-2+T&R
DS1312E vs DS1312S-2+
DS1312E vs DS1312S-2
DS1312E vs DS1312S+T&R
DS1312E vs DS1312S+
DS1312E vs DS1312S
DS1312E vs DS1312E/T&R
DS1312E vs DS1312E+T&R
DS1312E vs DS1312E+
DS1312E vs DS1312+
DS1312E vs DS1312
DS1312E vs DS1222S+
DS1312E vs DS1222S
DS1312E vs DS1222N
DS1312E vs DS1222+
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much