☰
8100604EA
8100604EA
Obsolete
Description:  IC SWITCH SPDT X 2 80OHM
Manufacturer:  Maxim Integrated
Datasheet:   8100604EA Datasheet
History Price: Obsolete
In Stock: 34640
8100604EA Specification
Specification
Part No
8100604EA
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
80Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
400ns, 200ns
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
5nA
Crosstalk
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
8100604EA Related Parts
8100608EA
8100608EA
Maxim Integrated
IC SW SPST-NCX1 75OHM 16CERDIP
8100610EA/MLB
8100610EA/MLB
Harris Corporation
SPST ANALOG SWITCH, 2 FUNC, 1 CH
8100610EA/MLB
8100610EA/MLB
Intersil
SPST ANALOG SWITCH, 2 FUNC, 1 CH
8100611EA/MLB
8100611EA/MLB
Intersil
SPDT ANALOG SWITCH, 1 CHANNEL
8100611EA/MLB
8100611EA/MLB
Harris Corporation
SPDT ANALOG SWITCH, 1 CHANNEL, C
8100614EA/MLB
8100614EA/MLB
Harris Corporation
DPST, 2 FUNC, 2 CHANNEL
8100616EA/MLB
8100616EA/MLB
Harris Corporation
4PST ANALOG SWITCH, 4 CHANNEL,
8100617EA/MLB
8100617EA/MLB
Harris Corporation
IC SWITCH DPDTX1 45OHM 16CERDIP
8100619EA/MLB
8100619EA/MLB
Harris Corporation
DUAL SPST CMOS ANALOG SWITCH
8100621EA/MLB
8100621EA/MLB
Harris Corporation
4PST ANALOG SWITCH, 4 CHANNEL,
81006222A
81006222A
Intersil
IC SWITCH SPDT X 2 45OHM 20CLCC
8101801EA
8101801EA
Texas Instruments
CD4053B-MIL CMOS TRIPLE 2-CHANNE
8100604EA Compare Parts
  • 8100604EA vs 81006222A
  • 8100604EA vs 8100621EA/MLB
  • 8100604EA vs 8100619EA/MLB
  • 8100604EA vs 8100617EA/MLB
  • 8100604EA vs 8100616EA/MLB
  • 8100604EA vs 8100614EA/MLB
  • 8100604EA vs 8100611EA/MLB
  • 8100604EA vs 8100611EA/MLB
  • 8100604EA vs 8100610EA/MLB
  • 8100604EA vs 8100610EA/MLB
  • 8100604EA vs 8100608EA
  • 8100604EA vs 8100616EA
  • 8100604EA vs 8100614EA
  • 8100604EA vs 8100613EA
  • 8100604EA vs 8100612EA/MLB
  • 8100604EA vs 8100612EA
  • 8100604EA vs 8100611EA
  • 8100604EA vs 8100610EA/MLB-INT
  • 8100604EA vs 8100610EA
  • 8100604EA vs 8100609EA
  • 8100604EA vs 8100606EA
  • 8100604EA vs 8100605EA
  • 8100604EA vs 8100603EA
  • 8100604EA vs 8100602EA
  • 8100604EA vs 8100601EA
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time