78P7200-IH
78P7200-IH
Active
Description:  1 LINE INTERFACE UNIT
Manufacturer:  Maxim Integrated
Datasheet:   78P7200-IH Datasheet
History Price: $24.00000
In Stock: 40000
78P7200-IH Specification
Specification
Part No
78P7200-IH
Category
Interface - Telecom
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
155mA
Power (Watts)
930 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC
78P7200-IH PDF Datasheet
78P7200-IH Related Parts
78P2241B-IGT/F
78P2241B-IGT/F
Maxim Integrated
IC TELECOM INTERFACE 48TQFP
78P2344JAT-IGTR/F
78P2344JAT-IGTR/F
Maxim Integrated
4 CHANNEL ES3/E3/STS-1 LIU W/JAT
78P2351-IGT/F
78P2351-IGT/F
Maxim Integrated
IC TELECOM INTERFACE 100LQFP
78P2351-IGTR/F
78P2351-IGTR/F
Maxim Integrated
IC TELECOM INTERFACE 100LQFP
78P2352-IEL/F
78P2352-IEL/F
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
78P2352-IELR/F
78P2352-IELR/F
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
78P2352-IGT/F
78P2352-IGT/F
Maxim Integrated
IC LIU SDH SONET 2CH 128-LQFP
78P2352-IGTR
78P2352-IGTR
Maxim Integrated
DUAL CH OC-3/ STM1-E/ E4 LIU
78P2352-IGTR/F
78P2352-IGTR/F
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
78P7200L-IH
78P7200L-IH
Maxim Integrated
1 LINE INTERFACE UNIT
78P2342JAT-IGT/F
78P2342JAT-IGT/F
Maxim Integrated
IC LINE INTERFACE UNIT
78P2344JAT-IGT/F
78P2344JAT-IGT/F
Maxim Integrated
IC LINE INTERFACE UNIT
78P7200-IH Compare Parts
  • 78P7200-IH vs 78P2352-IGTR/F
  • 78P7200-IH vs 78P2352-IGTR
  • 78P7200-IH vs 78P2352-IGT/F
  • 78P7200-IH vs 78P2352-IELR/F
  • 78P7200-IH vs 78P2352-IEL/F
  • 78P7200-IH vs 78P2351-IGTR/F
  • 78P7200-IH vs 78P2351-IGT/F
  • 78P7200-IH vs 78P2344JAT-IGTR/F
  • 78P7200-IH vs 78P2241B-IGT/F
  • 78P7200-IH vs 78P2351R-IMR/F
  • 78P7200-IH vs 78P2351R-IM/F
  • 78P7200-IH vs 78P2344JAT-IGTR/F
  • 78P7200-IH vs 78P2344JAT-IGT/F
  • 78P7200-IH vs 78P2342JAT-IGT/F
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller