73M1903-IMR/F
73M1903-IMR/F
Obsolete
Description:  IC AFE 1 CHAN 16BIT 32QFN
Manufacturer:  Maxim Integrated
History Price: $1.88000
In Stock: 40510
73M1903-IMR/F Specification
Specification
Part No
73M1903-IMR/F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
73M1903-IMR/F PDF Datasheet
73M1903-IMR/F Compare Parts
  • 73M1903-IMR/F vs 73M1903C-IM/F
  • 73M1903-IMR/F vs 73M1903-IVTR/F
  • 73M1903-IMR/F vs 73M1903-IVT/F
  • 73M1903-IMR/F vs 73M1903-IM/F
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!