73M1903-IM/F
73M1903-IM/F
Obsolete
Description:  IC AFE 1 CHAN 16BIT 32QFN
Manufacturer:  Maxim Integrated
History Price: $2.58000
In Stock: 30295
73M1903-IM/F Specification
Specification
Part No
73M1903-IM/F
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
73M1903-IM/F PDF Datasheet
73M1903-IM/F Description

## Maxim Integrated 73M1903-IM/F Overview

The 73M1903-IM/F is a highly integrated microcontroller from Maxim Integrated, designed for advanced power management, energy monitoring, and system-level control applications. This device combines a low-power microcontroller core with a range of integrated analog and digital peripherals, making it an excellent choice for applications in metering, battery-powered devices, and IoT solutions. The 73M1903-IM/F offers precise measurement and communication capabilities, optimized for industrial and consumer energy monitoring systems.

## Key Features

* Low-Power Microcontroller: The 73M1903-IM/F is built around a low-power 32-bit ARM Cortex-M3 microcontroller core, which ensures efficient operation while maintaining high processing performance for demanding applications.
* Integrated Energy Metering: This device includes integrated power metering functions, such as voltage and current measurement, power factor calculation, and energy consumption monitoring. It supports both single-phase and multi-phase energy metering applications.
* Highly Accurate ADCs: Equipped with high-precision 24-bit ADCs, the 73M1903-IM/F provides accurate measurements of analog signals, making it suitable for applications requiring precise data acquisition and monitoring.
* Communication Interfaces: The microcontroller supports various communication protocols, including SPI, UART, and I2C, enabling easy integration into communication networks and facilitating system-level control and data transmission.
* Integrated Voltage Reference: It features an integrated 2.5V reference voltage, improving the stability and accuracy of measurements, especially in low-voltage systems.
* Low Power Consumption: The device operates with a very low quiescent current, making it suitable for battery-operated systems and low-power applications.
* Wide Operating Voltage Range: The 73M1903-IM/F supports a supply voltage range from 2.4V to 3.6V, allowing for flexible use in a wide range of power systems.
* Real-Time Clock (RTC): It includes a built-in real-time clock, essential for applications where time-stamped data logging is required, such as energy usage tracking in metering applications.

## Electrical Specifications

* Core Processor: 32-bit ARM Cortex-M3
* Operating Voltage: 2.4V to 3.6V
* Operating Frequency: 32 MHz (maximum)
* Flash Memory: 128 KB
* SRAM: 8 KB
* ADC Resolution: 24 bits
* Communication Protocols: SPI, UART, I2C
* Low Power Modes: Sleep mode, Deep Sleep mode, and Wake-up on Interrupt
* Power Consumption: Low quiescent current of approximately 15 µA (in deep sleep mode)
* Operating Temperature Range: -40°C to +85°C
* Real-Time Clock (RTC): Integrated, with battery backup

## Package Information

* Package Type: QFN-40
* Package Dimensions: 6 x 6 mm
* Pin Count: 40 pins
* Weight: 0.05 grams

## Performance Characteristics

* Energy Metering: The 73M1903-IM/F excels in energy metering applications, offering features such as phase angle measurement, active and reactive power calculation, and energy consumption reporting. It is optimized for smart energy meters and other power measurement devices.
* Accuracy: With its high-resolution ADCs and integrated voltage reference, the device ensures high measurement accuracy, which is essential for energy monitoring in both residential and industrial applications.
* Low Power Consumption: The low quiescent current and various power-saving modes ensure that the device is suitable for battery-powered applications. Its efficient power management helps extend the battery life of portable and remote monitoring devices.
* Communication Flexibility: The presence of multiple communication interfaces such as SPI, UART, and I2C offers flexibility for connecting to other devices in a system or for transmitting data to remote systems for monitoring or analysis.
* Scalability: The 73M1903-IM/F is scalable and can be used in both simple and complex energy metering systems. Its built-in features and peripherals help reduce the need for external components, simplifying the overall design of the system.

## Applications

* Smart Energy Meters: The device is ideal for use in residential, commercial, and industrial energy meters, where accurate monitoring of electrical usage, power factor, and energy consumption is needed.
* Battery-Powered Devices: Due to its low-power design, the 73M1903-IM/F is well-suited for battery-powered applications, such as remote monitoring devices, portable energy meters, and IoT sensors.
* Industrial Automation: The 73M1903-IM/F can be used in industrial environments for power monitoring and control, providing real-time data for energy management and efficiency optimization.
* Electric Vehicle Charging Stations: This microcontroller can be used in EV charging stations to monitor and manage the power consumption during charging cycles, providing accurate billing and energy tracking capabilities.
* Home Automation Systems: It can be integrated into home automation systems that monitor energy usage of household appliances, contributing to energy efficiency and helping users track power consumption patterns.

## Conclusion

The Maxim Integrated 73M1903-IM/F is a highly versatile and energy-efficient microcontroller, ideally suited for applications that require precise energy measurement, communication, and low power consumption. With its integrated energy metering functions, high-accuracy ADCs, and support for various communication protocols, it is well-suited for smart metering, battery-powered systems, and industrial applications. The 73M1903-IM/F helps simplify designs by integrating key components and minimizing the need for external parts, making it an excellent choice for power monitoring and control applications.
73M1903-IM/F Compare Parts
  • 73M1903-IM/F vs 73M1903C-IM/F
  • 73M1903-IM/F vs 73M1903-IVTR/F
  • 73M1903-IM/F vs 73M1903-IVT/F
  • 73M1903-IM/F vs 73M1903-IMR/F
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.