71M6523-IM/F
71M6523-IM/F
Discontinued
Description:  IC ENERGY METER 32KB FLASH QFN
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 29300
71M6523-IM/F Specification
Specification
Part No
71M6523-IM/F
Category
PMIC - Energy Metering
Manufacturer
Maxim Integrated
Series
Single Converter Technology
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
-
Measurement Error
0.5%
Voltage - I/O High
2V
Voltage - I/O Low
0.8V
Current - Supply
-
Voltage - Supply
-
Meter Type
3 Phase
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
68-VFQFN Exposed Pad
Supplier Device Package
68-QFN (8x8)
71M6523-IM/F Related Parts
71M6103-IL/F
71M6103-IL/F
Maxim Integrated
IC ENERGY METER 3PHASE 8SOIC
71M6103-ILR/F
71M6103-ILR/F
Maxim Integrated
IC ENERGY METER 3PHASE 8SOIC
71M6113-IL/F
71M6113-IL/F
Maxim Integrated
IC ENERGY METER 3PHASE 8SOIC
71M6113-ILR/F
71M6113-ILR/F
Maxim Integrated
IC ENERGY METER 3PHASE 8SOIC
71M6201-IL/F
71M6201-IL/F
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
71M6201-ILR/F
71M6201-ILR/F
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
71M6203-IL/F
71M6203-IL/F
Maxim Integrated
IC POWER METER 3-PHASE 8SOIC
71M6203-ILR/F
71M6203-ILR/F
Maxim Integrated
IC POWER METER 3-PHASE 8SOIC
71M6511-IGT/F
71M6511-IGT/F
Maxim Integrated
IC ENERGY METER RESIDENT 64-LQFP
71M6511-IGTR/F
71M6511-IGTR/F
Maxim Integrated
IC ENERGY METER RESIDENT 64-LQFP
71M6511H-IGT/F
71M6511H-IGT/F
Maxim Integrated
IC ENERGY METER RESIDENT 64-LQFP
71M6511H-IGTR/F
71M6511H-IGTR/F
Maxim Integrated
IC ENERGY METER RESIDENT 64-LQFP
71M6523-IM/F Compare Parts
  • 71M6523-IM/F vs 71M6603-IL/F
  • 71M6523-IM/F vs 71M6601-ILR/F
  • 71M6523-IM/F vs 71M6601-IL/F
  • 71M6523-IM/F vs 71M6545T-IGTR/F
  • 71M6523-IM/F vs 71M6545T-IGT/F
  • 71M6523-IM/F vs 71M6545HT-IGTR/F
  • 71M6523-IM/F vs 71M6545HT-IGT/F
  • 71M6523-IM/F vs 71M6545-IGTR/F
  • 71M6523-IM/F vs 71M6545-IGT/F
  • 71M6523-IM/F vs 71M6543HT-IGTR/F
  • 71M6523-IM/F vs 71M6543HT-IGT/F
  • 71M6523-IM/F vs 71M6543H-IGTR/F
  • 71M6523-IM/F vs 71M6543H-IGT/F
  • 71M6523-IM/F vs 71M6543GT-IGTR/F
  • 71M6523-IM/F vs 71M6543GT-IGT/F
  • 71M6523-IM/F vs 71M6543GHT-IGTR/F
  • 71M6523-IM/F vs 71M6543GHT-IGT/F
  • 71M6523-IM/F vs 71M6543G-IGTR/F
  • 71M6523-IM/F vs 71M6543G-IGT/F
  • 71M6523-IM/F vs 71M6543FT-IGTR/F
  • 71M6523-IM/F vs 71M6543FT-IGT/F
  • 71M6523-IM/F vs 71M6543F-IGTR/F
  • 71M6523-IM/F vs 71M6543F-IGT/F
  • 71M6523-IM/F vs 71M6542GT-IGTR/F
  • 71M6523-IM/F vs 71M6542GT-IGT/F
  • 71M6523-IM/F vs 71M6542G-IGT/F
  • 71M6523-IM/F vs 71M6542FT-IGTR/F
  • 71M6523-IM/F vs 71M6542FT-IGT/F
  • 71M6523-IM/F vs 71M6542F-IGTR/F
  • 71M6523-IM/F vs 71M6542F-IGT/F
  • 71M6523-IM/F vs 71M6541GT-IGTR/F
  • 71M6523-IM/F vs 71M6541GT-IGT/F
  • 71M6523-IM/F vs 71M6541G-IGT/F
  • 71M6523-IM/F vs 71M6541FT-IGTR/F
  • 71M6523-IM/F vs 71M6541FT-IGT/F
  • 71M6523-IM/F vs 71M6541F-IGTR/F
  • 71M6523-IM/F vs 71M6541F-IGT/F
  • 71M6523-IM/F vs 71M6541DT-IGTR/F
  • 71M6523-IM/F vs 71M6541DT-IGT/F
  • 71M6523-IM/F vs 71M6541D-IGTR/F
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase