Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated 5962-9326701MPA
5962-9326701MPA
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8CDIP
Manufacturer:
Maxim Integrated
Datasheet:
5962-9326701MPA Datasheet
History Price: Active
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9326701MPA Specification
Specification
Part No
5962-9326701MPA
Category
PMIC - Supervisors
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
5962-9326701MPA Related Parts
5962-8868503HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-88685042A
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-8868504HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-8868505HA
Texas Instruments
IC SUPERVISOR PWR SUP SUPPRT ADJ
5962-9071102MEA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16CDIP
5962-9071103MEA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16CERDIP
5962-9071201MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9071202MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CERDIP
5962-9071203MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9081102MGC
Maxim Integrated
IC SUPERVISOR MAX8212 VOLT MON
5962-9312501MEA
Maxim Integrated
IC SUPERVISOR 2 CHANNEL 16CDIP
5962-9326702MPA
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP
5962-9326701MPA Compare Parts
5962-9326701MPA vs 5962-9451401M2C
5962-9326701MPA vs 5962-9326704MPA
5962-9326701MPA vs 5962-9326704M2A
5962-9326701MPA vs 5962-9326703MPA
5962-9326701MPA vs 5962-9326702MPA
5962-9326701MPA vs 5962-9312501MEA
5962-9326701MPA vs 5962-9081102MGC
5962-9326701MPA vs 5962-9071203MPA
5962-9326701MPA vs 5962-9071202MPA
5962-9326701MPA vs 5962-9071201MPA
5962-9326701MPA vs 5962-9071103MEA
5962-9326701MPA vs 5962-9071102MEA
5962-9326701MPA vs 5962-8868505HA
5962-9326701MPA vs 5962-8868504HA
5962-9326701MPA vs 5962-88685042A
5962-9326701MPA vs 5962-8868503HA
5962-9326701MPA vs 5962-9959101QPA
5962-9326701MPA vs 5962-9959101Q2A
5962-9326701MPA vs 5962-9751301QPA
5962-9326701MPA vs 5962-9751301QHA
5962-9326701MPA vs 5962-9751301Q2A
5962-9326701MPA vs 5962-9750901QPA
5962-9326701MPA vs 5962-9750901Q2A
5962-9326701MPA vs 5962-9081101MPA
5962-9326701MPA vs 5962-9071101MEA
5962-9326701MPA vs 5962-8869701VA
5962-9326701MPA vs 5962-88697012A
5962-9326701MPA vs 5962-8774001FA
5962-9326701MPA vs 5962-8774001EA
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed