Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX66L1G45GXDI-08G
MX66L1G45GXDI-08G
Active
Memory
Description:
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
Manufacturer:
Macronix
Datasheet:
MX66L1G45GXDI-08G Datasheet
History Price: $18.04000
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX66L1G45GXDI-08G Specification
Specification
Part No
MX66L1G45GXDI-08G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
SPI - Quad I/O, DTR
Clock Frequency
166 MHz
Write Cycle Time - Word, Page
60μs, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-CSPBGA (6x8)
MX66L1G45GXDI-08G PDF Datasheet
MX66L1G45GXDI-08G Datasheet
Click and Download: MX66L1G45GXDI-08G Datasheet
MX66L1G45GXDI-08G Related Parts
MX60LF8G18AC
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX60LF8G28AD-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G28AD-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX66L1G45GMI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMJ-08G
Macronix
MEMORY
MX66L1G45GXDI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDJ-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDL-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G55GXCI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDI-08G Compare Parts
MX66L1G45GXDI-08G vs MX68GL1G0FUT2I-12G
MX66L1G45GXDI-08G vs MX68GL1G0FLXFI-11G
MX66L1G45GXDI-08G vs MX68GL1G0FLT2I-11G
MX66L1G45GXDI-08G vs MX68GL1G0FHXFI-11G
MX66L1G45GXDI-08G vs MX68GL1G0FHT2I-11G
MX66L1G45GXDI-08G vs MX68GL1G0FDXFI-12G
MX66L1G45GXDI-08G vs MX68GL1G0FDT2I-12G
MX66L1G45GXDI-08G vs MX66UM2G45GXRR00
MX66L1G45GXDI-08G vs MX66UM2G45GXRI00
MX66L1G45GXDI-08G vs MX66UM1G45GXDI00
MX66L1G45GXDI-08G vs MX66U51235FZ4I-10G
MX66L1G45GXDI-08G vs MX66U51235FMI-10G
MX66L1G45GXDI-08G vs MX66U51235FME-13G
MX66L1G45GXDI-08G vs MX66U2G45GXRJ00
MX66L1G45GXDI-08G vs MX66U2G45GXRI54
MX66L1G45GXDI-08G vs MX66U2G45GXRI00
MX66L1G45GXDI-08G vs MX66U1G89GXDQD0
MX66L1G45GXDI-08G vs MX66U1G45GXDJ54
MX66L1G45GXDI-08G vs MX66U1G45GXDJ00
MX66L1G45GXDI-08G vs MX66U1G45GXDI54
MX66L1G45GXDI-08G vs MX66U1G45GXDI0A
MX66L1G45GXDI-08G vs MX66U1G45GXDI00
MX66L1G45GXDI-08G vs MX66U1G45GMJ00
MX66L1G45GXDI-08G vs MX66U1G45GMI00
MX66L1G45GXDI-08G vs MX66LM1G45GXDI00
MX66L1G45GXDI-08G vs MX66L51259FMI-10G
MX66L1G45GXDI-08G vs MX66L51255FXDI-10G
MX66L1G45GXDI-08G vs MX66L51255FXCI-10G
MX66L1G45GXDI-08G vs MX66L51255FMI-10G
MX66L1G45GXDI-08G vs MX66L51235FZ2I-10G
MX66L1G45GXDI-08G vs MX66L51235FXDI-10G
MX66L1G45GXDI-08G vs MX66L51235FMJ-10G
MX66L1G45GXDI-08G vs MX66L51235FMI-10G
MX66L1G45GXDI-08G vs MX66L2G45GXRI00
MX66L1G45GXDI-08G vs MX66L1G85GXDI-10G
MX66L1G45GXDI-08G vs MX66L1G55GXDI-10G
MX66L1G45GXDI-08G vs MX66L1G55GXDI-08G
MX66L1G45GXDI-08G vs MX66L1G55GXCI-10G
MX66L1G45GXDI-08G vs MX66L1G45GXDL-10G
MX66L1G45GXDI-08G vs MX66L1G45GXDJ-10G
Customer Reviews
4.95 out of 5.00 stars from 73 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!