MX30UF1G18AC-XKI
MX30UF1G18AC-XKI
Not For New Designs
Description:  IC FLASH 1GBIT PARALLEL 63VFBGA
Manufacturer:  Macronix
History Price: $2.97600
In Stock: 31300
MX30UF1G18AC-XKI Specification
Specification
Part No
MX30UF1G18AC-XKI
Category
Memory
Manufacturer
Macronix
Series
MX30UF
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC)
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
25ns
Access Time
25 ns
Voltage - Supply
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
63-VFBGA
Supplier Device Package
63-VFBGA (9x11)
MX30UF1G18AC-XKI Related Parts
MX30LF1208AA-TI
MX30LF1208AA-TI
Macronix
IC FLASH 512MBIT PARALLEL 48TSOP
MX30LF1208AA-XKI
MX30LF1208AA-XKI
Macronix
IC FLASH 512MBIT PAR 63VFBGA
MX30LF1G08AA-TI
MX30LF1G08AA-TI
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1G08AA-TI1
MX30LF1G08AA-TI1
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1G08AA-TJ
MX30LF1G08AA-TJ
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1G08AA-XKI
MX30LF1G08AA-XKI
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA
MX30LF1G18AC-TI
MX30LF1G18AC-TI
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1G18AC-XKI
MX30LF1G18AC-XKI
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA
MX30LF1G28AD-TI
MX30LF1G28AD-TI
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1G28AD-XKI
MX30LF1G28AD-XKI
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA
MX30LF1GE8AB-TI
MX30LF1GE8AB-TI
Macronix
IC FLASH 1GBIT PARALLEL 48TSOP
MX30LF1GE8AB-XKI
MX30LF1GE8AB-XKI
Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA
MX30UF1G18AC-XKI Compare Parts
  • MX30UF1G18AC-XKI vs MX35UF4G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX35UF2GE4AD-Z4I
  • MX30UF1G18AC-XKI vs MX35UF2GE4AC-Z4I
  • MX30UF1G18AC-XKI vs MX35UF2G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX35UF2G14AC-Z4I
  • MX30UF1G18AC-XKI vs MX35UF1GE4AD-Z4I
  • MX30UF1G18AC-XKI vs MX35UF1GE4AC-Z4I
  • MX30UF1G18AC-XKI vs MX35UF1G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX35UF1G14AC-Z4I
  • MX30UF1G18AC-XKI vs MX35LF4GE4AD-Z4I
  • MX30UF1G18AC-XKI vs MX35LF4GE4AD-XDI
  • MX30UF1G18AC-XKI vs MX35LF4G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX35LF2GE4AD-Z4I
  • MX30UF1G18AC-XKI vs MX35LF2GE4AB-MI
  • MX30UF1G18AC-XKI vs MX35LF2G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX35LF1G24AD-Z4I
  • MX30UF1G18AC-XKI vs MX30UF4G28AD-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G28AC-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G28AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G28AB-TI
  • MX30UF1G18AC-XKI vs MX30UF4G26AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G18AC-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G18AC-TI
  • MX30UF1G18AC-XKI vs MX30UF4G18AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G18AB-TI
  • MX30UF1G18AC-XKI vs MX30UF4G16AC-XKI
  • MX30UF1G18AC-XKI vs MX30UF4G16AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF2GE8AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF2G28AD-XKI
  • MX30UF1G18AC-XKI vs MX30UF2G28AB-XKI
  • MX30UF1G18AC-XKI vs MX30UF2G18AC-XKI
  • MX30UF1G18AC-XKI vs MX30UF2G18AC-TI
  • MX30UF1G18AC-XKI vs MX30UF1G28AD-XKI
  • MX30UF1G18AC-XKI vs MX30UF1G28AD-TI
  • MX30UF1G18AC-XKI vs MX30UF1G18AC-TI
  • MX30UF1G18AC-XKI vs MX30LF4GE8AB-TI
  • MX30UF1G18AC-XKI vs MX30LF4G28SB-XKI
  • MX30UF1G18AC-XKI vs MX30LF4G28AD-XKI
  • MX30UF1G18AC-XKI vs MX30LF4G28AD-TI
  • MX30UF1G18AC-XKI vs MX30LF4G28AB-XKI
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.