Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Lumissil Microsystems IS32FL3209-ZLA3
IS32FL3209-ZLA3
Discontinued
PMIC - LED Drivers
Description:
IC LED DRV LIN PWM 78MA 28ETSSOP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS32FL3209-ZLA3 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS32FL3209-ZLA3 Specification
Specification
Part No
IS32FL3209-ZLA3
Category
PMIC - LED Drivers
Manufacturer
Lumissil Microsystems
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Constant Current
Internal Switch(s)
No
Number of Outputs
18
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
78mA
Frequency
-
Dimming
PWM
Applications
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-eTSSOP
IS32FL3209-ZLA3 PDF Datasheet
IS32FL3209-ZLA3 Datasheet
Click and Download: IS32FL3209-ZLA3 Datasheet
IS32FL3209-ZLA3 Related Parts
IS31FL3196-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 40MA 20QFN
IS31FL3216-QFLS2-TR
ISSI
IC LED DRVR LIN PWM 20MA 28QFN
IS31FL3235-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 36QFN
IS31FL3236-QFLS2-TR
ISSI
IC LED DRVR LIN I2C 38MA 44QFN
IS31FL3236-TQLS2
ISSI
IC LED DRVR LIN I2C 38MA 48ETQFP
IS31FL3732-QFLS2-TR
ISSI
IC LED DRV LIN ANALOG 34MA 40QFN
IS31FL3741-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 60QFN
IS31FL3742-QFLS4-TR
ISSI
IC LED DRVR LIN PWM 38MA 48QFN
IS31LT3135-V1GRLS2-TR
ISSI
IC LED DRVR LIN 300MA/500MA 8SOP
IS31LT3172-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3173-GRLS2-TR
ISSI
IC LED DRVR LIN PWM 200MA 8SOP
IS31LT3353-V1STLS2-TR
ISSI
IC LED DRVR RGLTR PWM 1A SOT23-5
IS32FL3209-ZLA3 Compare Parts
IS32FL3209-ZLA3 vs IS32LT3172-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3171-STLA3-TR
IS32FL3209-ZLA3 vs IS32LT3170-STLA3-TR
IS32FL3209-ZLA3 vs IS32FL3740-ZLA3
IS32FL3209-ZLA3 vs IS32BL3554-ZLA3-TR
IS32FL3209-ZLA3 vs IS32BL3552-ZLA3-TR
IS32FL3209-ZLA3 vs IS32BL3552-ZLA3
IS32FL3209-ZLA3 vs IS31LT3932-GRLS2-TR
IS32FL3209-ZLA3 vs IS31LT3918-GRLS2-TR
IS32FL3209-ZLA3 vs IS31LT3916-SLS2-TR
IS32FL3209-ZLA3 vs IS31LT3910-GRLS2-TR
IS32FL3209-ZLA3 vs IS31LT3353-V1STLS2-TR
IS32FL3209-ZLA3 vs IS31LT3173-GRLS2-TR
IS32FL3209-ZLA3 vs IS31LT3172-GRLS2-TR
IS32FL3209-ZLA3 vs IS31LT3135-V1GRLS2-TR
IS32FL3209-ZLA3 vs IS31FL3742-QFLS4-TR
IS32FL3209-ZLA3 vs IS31FL3741-QFLS4-TR
IS32FL3209-ZLA3 vs IS31FL3732-QFLS2-TR
IS32FL3209-ZLA3 vs IS31FL3236-TQLS2
IS32FL3209-ZLA3 vs IS31FL3236-QFLS2-TR
IS32FL3209-ZLA3 vs IS31FL3235-QFLS2-TR
IS32FL3209-ZLA3 vs IS31FL3216-QFLS2-TR
IS32FL3209-ZLA3 vs IS31FL3196-QFLS2-TR
IS32FL3209-ZLA3 vs IS32LT3957A-ZLA3
IS32FL3209-ZLA3 vs IS32LT3951-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3168-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3141B-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3141A-ZLA3-TR
IS32FL3209-ZLA3 vs IS32LT3140B-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3134-QWLA3-TR
IS32FL3209-ZLA3 vs IS32LT3129A-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3129-GRLA3-TR
IS32FL3209-ZLA3 vs IS32LT3124D-ZLA3-TR
IS32FL3209-ZLA3 vs IS32FL3726A-ZLA3-TR
IS32FL3209-ZLA3 vs IS31LT3957A-ZLS4
IS32FL3209-ZLA3 vs IS31LT3951-GRLS4-TR
IS32FL3209-ZLA3 vs IS31LT3361-SDLS4-TR
IS32FL3209-ZLA3 vs IS31FL3747-QFLS4-TR
IS32FL3209-ZLA3 vs IS31FL3747-CLS4-TR
IS32FL3209-ZLA3 vs IS31FL3729-TQLS4-TR
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed