IS31SE5111C-ZNLS3
IS31SE5111C-ZNLS3
Last Time Buy
Description:  IC TOUCH BUTTONS 16TSSOP
Manufacturer:  Lumissil Microsystems
History Price: $2.10000
In Stock: 8600
IS31SE5111C-ZNLS3 Specification
Specification
Part No
IS31SE5111C-ZNLS3
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
15
LED Driver Channels
15
Interface
I2C, SPI
Resolution
-
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
100μA
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
IS31SE5111C-ZNLS3 PDF Datasheet
IS31SE5111C-ZNLS3 Related Parts
IS32SE5118-ZNLA3-TR
IS32SE5118-ZNLA3-TR
ISSI
AUTOMOTIVE 9 CH. CAP TOUCH INPUT
IS31SE5100-QFLS2-TR
IS31SE5100-QFLS2-TR
Lumissil Microsystems
IC TOUCH BUTTONS 24QFN
IS31SE5100-SALS2
IS31SE5100-SALS2
Lumissil Microsystems
IC TOUCH BUTTONS 24SSOP
IS31SE5111A-ZNLS3-TR
IS31SE5111A-ZNLS3-TR
Lumissil Microsystems
IC TOUCH BUTTONS 24TSSOP
IS31SE5114-LQLS3
IS31SE5114-LQLS3
Lumissil Microsystems
IC TOUCH BUTTONS 64LQFP
IS31SE5111A-ZNLS3
IS31SE5111A-ZNLS3
Lumissil Microsystems
IC TOUCH BUTTONS 24TSSOP
IS31SE5111C-ZNLS3-TR
IS31SE5111C-ZNLS3-TR
Lumissil Microsystems
IC TOUCH BUTTONS 16TSSOP
IS31SE5117-QFLS3-TR
IS31SE5117-QFLS3-TR
Lumissil Microsystems
IC TOUCH BUTTONS 24QFN
IS31SE5118-ZNLS3-TR
IS31SE5118-ZNLS3-TR
Lumissil Microsystems
IC TOUCH BUTTONS 16TSSOP
IS31SE5120-QFLS3-TR
IS31SE5120-QFLS3-TR
Lumissil Microsystems
IC TOUCH BUTTONS 32QFN
IS32SE5117-QWLA3-TR
IS32SE5117-QWLA3-TR
Lumissil Microsystems
IC TOUCH SENSOR, 16-KEYS, 24-WQF
IS32SE5118-QWLA3-TR
IS32SE5118-QWLA3-TR
Lumissil Microsystems
IC TOUCH SENSOR, WQFN AEC-Q100
IS31SE5111C-ZNLS3 Compare Parts
  • IS31SE5111C-ZNLS3 vs IS31SE5114-LQLS3
  • IS31SE5111C-ZNLS3 vs IS31SE5111A-ZNLS3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5100-SALS2
  • IS31SE5111C-ZNLS3 vs IS31SE5100-QFLS2-TR
  • IS31SE5111C-ZNLS3 vs IS32SE5120-QWLA3-TR
  • IS31SE5111C-ZNLS3 vs IS32SE5118-QWLA3-TR
  • IS31SE5111C-ZNLS3 vs IS32SE5117-QWLA3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5120-QFLS3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5118-ZNLS3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5117-QFLS3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5111C-ZNLS3-TR
  • IS31SE5111C-ZNLS3 vs IS31SE5111A-ZNLS3
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi