Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS31CS5523G-LQLS2
IS31CS5523G-LQLS2
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 64KB FLASH 64LQFP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS5523G-LQLS2 Datasheet
History Price: $2.89000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS5523G-LQLS2 Specification
Specification
Part No
IS31CS5523G-LQLS2
Category
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
LCD, LED, LVD, LVR, POR, PWM, WDT
Number of I/O
55
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
A/D 16x12b SAR; D/A 2x8b
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
64-LQFP (7x7)
IS31CS5523G-LQLS2 PDF Datasheet
IS31CS5523G-LQLS2 Datasheet
Click and Download: IS31CS5523G-LQLS2 Datasheet
IS31CS5523G-LQLS2 Related Parts
IS31CS8969BA-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 20TSSOP
IS31CS8973B-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 20TSSOP
IS31CS8974-QFLS2-TR
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 24QFN
IS31CS5523AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 48LQFP
IS31CS5523W-QFLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 48QFN
IS31CS8964A-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 24TSSOP
IS31CS8964G-LQLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 32LQFP
IS31CS8964W-QFLS2
Lumissil Microsystems
IC MCU 8BIT 64KB FLASH 32QFN
IS31CS8967AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 128KB FLASH 48LQFP
IS31CS8968AG-LQLS2
Lumissil Microsystems
IC MCU 8BIT 128KB FLASH 48LQFP
IS31CS8969AA-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 16TSSOP
IS31CS8969CA-ZNLS2
Lumissil Microsystems
IC MCU 8BIT 32KB FLASH 24TSSOP
IS31CS5523G-LQLS2 Compare Parts
IS31CS5523G-LQLS2 vs IS31CS8973B-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS8969BA-ZNLS2
IS31CS5523G-LQLS2 vs IS32CS8977-QWLA3-TR
IS31CS5523G-LQLS2 vs IS32CS8975-ZNLA3-TR
IS31CS5523G-LQLS2 vs IS32CS8975-GRLA3-TR
IS31CS5523G-LQLS2 vs IS32CS8974-ZNLA3-TR
IS31CS5523G-LQLS2 vs IS32CS8974-QWLA3-TR
IS31CS5523G-LQLS2 vs IS32CS8973C-ZNLA2-TR
IS31CS5523G-LQLS2 vs IS32CS8973C-ZNLA2
IS31CS5523G-LQLS2 vs IS32CS8973A-ZNLA2-TR
IS31CS5523G-LQLS2 vs IS32CS8973A-ZNLA2
IS31CS5523G-LQLS2 vs IS32CS8969CA-ZNLA2-TR
IS31CS5523G-LQLS2 vs IS31CS9202-LQLS2
IS31CS5523G-LQLS2 vs IS31CS8977C-ZNLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8977B-ZNLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8977A-ZNLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8977-QFLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8977-LQLS2
IS31CS5523G-LQLS2 vs IS31CS8975-ZNLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8975-GRLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8974-ZNLS2-TR
IS31CS5523G-LQLS2 vs IS31CS8973C-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS8973A-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS8969W-QFLS3-TR
IS31CS5523G-LQLS2 vs IS31CS8969W-QFLS2
IS31CS5523G-LQLS2 vs IS31CS8969CA-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS8969AA-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS8968AG-LQLS2
IS31CS5523G-LQLS2 vs IS31CS8967AG-LQLS2
IS31CS5523G-LQLS2 vs IS31CS8964W-QFLS2
IS31CS5523G-LQLS2 vs IS31CS8964G-LQLS2
IS31CS5523G-LQLS2 vs IS31CS8964A-ZNLS2
IS31CS5523G-LQLS2 vs IS31CS5523W-QFLS2
IS31CS5523G-LQLS2 vs IS31CS5523AG-LQLS2
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Martín Pacheco
Spain
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.