☰
ATT2C082S304-DB
ATT2C082S304-DB
Active
Description:  ATT2C082 ORCA 2 FPGA
Manufacturer:  Lucent
History Price: $99.06000
In Stock: 6300
ATT2C082S304-DB Specification
Specification
Part No
ATT2C082S304-DB
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lucent
Series
ATT2Cxx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
784
Total RAM Bits
12544
Number of I/O
224
Number of Gates
21600
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Package / Case
304-BFQFP
Supplier Device Package
304-SQFP (40x40)
ATT2C082S304-DB PDF Datasheet
ATT2C082S304-DB Related Parts
ATT2C042T100-DB
ATT2C042T100-DB
Lucent
ATT2C042 ORCA 2 FPGA
ATT2C062T100-DB
ATT2C062T100-DB
Lucent
ATT2C062 ORCA 2 FPGA
ATT2C082S208-DB
ATT2C082S208-DB
Lucent
ATT2C082 ORCA 2 FPGA
ATT2C082S240
ATT2C082S240
Lucent
ATT2C082 ORCA 2 FPGA
ATT2C082S240-DB
ATT2C082S240-DB
Lucent
ATT2C082 ORCA 2 FPGA
ATT2C083S240-DB
ATT2C083S240-DB
Lucent
ATT2C082 ORCA 2 FPGA
ATT2C083S304
ATT2C083S304
Lucent
ATT2C083 ORCA 2 FPGA
ATT2C102S208-DB
ATT2C102S208-DB
Lucent
ATT2C102S208 DB FPGA
ATT2C103S240-DB
ATT2C103S240-DB
Lucent
ATT2C103S240 DB FPGA
ATT2C122S208-DB
ATT2C122S208-DB
Lucent
ATT2C122S208 DB FPGA
ATT2C123S208-DB
ATT2C123S208-DB
Lucent
ATT2C123S208 DB FPGA
ATT2C123S304-DB
ATT2C123S304-DB
Lucent
ATT2C123S304 DB FPGA
ATT2C082S304-DB Compare Parts
  • ATT2C082S304-DB vs ATT2C403PS304-DB
  • ATT2C082S304-DB vs ATT2C403PS304
  • ATT2C082S304-DB vs ATT2C403PS240-DB
  • ATT2C082S304-DB vs ATT2C402PS240-DB
  • ATT2C082S304-DB vs ATT2C402PS208-DB
  • ATT2C082S304-DB vs ATT2C263PS240-DB
  • ATT2C082S304-DB vs ATT2C263PS208-DB
  • ATT2C082S304-DB vs ATT2C263P208-DB
  • ATT2C082S304-DB vs ATT2C262PS304-DB
  • ATT2C082S304-DB vs ATT2C262PS240-DB
  • ATT2C082S304-DB vs ATT2C153S304-DB
  • ATT2C082S304-DB vs ATT2C153S240-DB
  • ATT2C082S304-DB vs ATT2C152S304-DB
  • ATT2C082S304-DB vs ATT2C123S304-DB
  • ATT2C082S304-DB vs ATT2C123S208-DB
  • ATT2C082S304-DB vs ATT2C122S208-DB
  • ATT2C082S304-DB vs ATT2C103S240-DB
  • ATT2C082S304-DB vs ATT2C102S208-DB
  • ATT2C082S304-DB vs ATT2C083S304
  • ATT2C082S304-DB vs ATT2C083S240-DB
  • ATT2C082S304-DB vs ATT2C082S240-DB
  • ATT2C082S304-DB vs ATT2C082S240
  • ATT2C082S304-DB vs ATT2C082S208-DB
  • ATT2C082S304-DB vs ATT2C062T100-DB
  • ATT2C082S304-DB vs ATT2C042T100-DB
  • ATT2C082S304-DB vs ATT3042125H132
  • ATT2C082S304-DB vs ATT2C152S240-DB
  • ATT2C082S304-DB vs ATT2C123S240-DB
  • ATT2C082S304-DB vs ATT2C102S240-DB
  • ATT2C082S304-DB vs ATT2C102M84
  • ATT2C082S304-DB vs ATT2C062S208-DB
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description