LS8297
LS8297
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS8297 Datasheet
History Price: $6.56000
In Stock: 28300
LS8297 Specification
Specification
Part No
LS8297
Category
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar, Unipolar
Motor Type - AC, DC
-
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.75V ~ 7V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
LS8297 PDF Datasheet
LS8297 Related Parts
LS8292
LS8292
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8292-S
LS8292-S
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8293
LS8293
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8293-S
LS8293-S
LSI/CSI
MICRO-STEPPER MOTOR CONTROLLER
LS8297-S
LS8297-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297-TS
LS8297-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT
LS8297CT
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT-S
LS8297CT-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297CT-TS
LS8297CT-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397
LS8397
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397-S
LS8397-S
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8397-TS
LS8397-TS
LSI/CSI
STEPPER MOTOR CONTROLLER
LS8297 Compare Parts
  • LS8297 vs LS8397-S
  • LS8297 vs LS8397
  • LS8297 vs LS8297CT-TS
  • LS8297 vs LS8297CT-S
  • LS8297 vs LS8297CT
  • LS8297 vs LS8297-TS
  • LS8297 vs LS8297-S
  • LS8297 vs LS8293-S
  • LS8297 vs LS8293
  • LS8297 vs LS8292-S
  • LS8297 vs LS8292
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!