LS8106-S
LS8106-S
Active
Description:  Hour Meter Timer
Manufacturer:  LSI/CSI
Datasheet:   LS8106-S Datasheet
History Price: $1.94000
In Stock: 32100
LS8106-S Specification
Specification
Part No
LS8106-S
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Crystal
Count
-
Frequency
32.768kHz
Voltage - Supply
4.5V ~ 6.5V
Current - Supply
800 μA
Operating Temperature
-45 ℃ ~ 90 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
LS8106-S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.