LS7766DO-TS
LS7766DO-TS
Active
Description:  IC DIVIDER BY N DL 8BIT 28TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7766DO-TS Datasheet
History Price: $14.34000
In Stock: 46700
LS7766DO-TS Specification
Specification
Part No
LS7766DO-TS
Category
Logic - Counters, Dividers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-N
Direction
Up, Down
Number of Elements
2
Number of Bits per Element
8
Reset
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Count Rate
40 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
LS7766DO-TS PDF Datasheet
LS7766DO-TS Related Parts
LS7166A
LS7166A
LSI/CSI
IC BCD COUNTER QUAD 24BIT 20DIP
LS7166A-S
LS7166A-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7166A-TS
LS7166A-TS
LSI/CSI
IC BCD COUNT QUAD 24BIT 24TSSOP
LS7166B-S
LS7166B-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7267
LS7267
LSI/CSI
IC BCD COUNTER DUAL 24BIT 28DIP
LS7267-S
LS7267-S
LSI/CSI
IC BCD COUNTER DL 24BIT 28SOIC
LS7267-TS
LS7267-TS
LSI/CSI
IC BCD COUNTER DL 24BIT 28TSSOP
LS7366R
LS7366R
LSI/CSI
IC BINARY COUNTER 32-BIT 14DIP
LS7366R-S
LS7366R-S
LSI/CSI
IC BINARY COUNTER 32-BIT 14SOIC
LS7366R-TS
LS7366R-TS
LSI/CSI
IC BINARY COUNTER 32BIT 14TSSOP
LS7566R-TS
LS7566R-TS
LSI/CSI
IC BIN COUNT QUAD 24BIT 48TSSOP
LS7766DH-TS
LS7766DH-TS
LSI/CSI
IC DIVIDER BY N DL 16B 48TSSOP
LS7766DO-TS Compare Parts
  • LS7766DO-TS vs LS7766SO-S
  • LS7766DO-TS vs LS7766SO
  • LS7766DO-TS vs LS7766SH-TS
  • LS7766DO-TS vs LS7766DO-S
  • LS7766DO-TS vs LS7766DO
  • LS7766DO-TS vs LS7766DH-TS
  • LS7766DO-TS vs LS7566R-TS
  • LS7766DO-TS vs LS7366R-TS
  • LS7766DO-TS vs LS7366R-S
  • LS7766DO-TS vs LS7366R
  • LS7766DO-TS vs LS7267-TS
  • LS7766DO-TS vs LS7267-S
  • LS7766DO-TS vs LS7267
  • LS7766DO-TS vs LS7166B-S
  • LS7766DO-TS vs LS7166A-TS
  • LS7766DO-TS vs LS7166A-S
  • LS7766DO-TS vs LS7166A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.