LS7372-S
LS7372-S
Active
Description:  Differential Line Receiver
Manufacturer:  LSI/CSI
Datasheet:   LS7372-S Datasheet
History Price: $2.97000
In Stock: 40600
LS7372-S Specification
Specification
Part No
LS7372-S
Category
Logic - Specialty Logic
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
LS7372-S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4