LS7184N
LS7184N
Active
Description:  QUADRATURE CLOCK CONVERTER
Manufacturer:  LSI/CSI
Datasheet:   LS7184N Datasheet
History Price: $5.13000
In Stock: 33400
LS7184N Specification
Specification
Part No
LS7184N
Category
Interface - Encoders, Decoders, Converters
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder
Applications
-
Voltage - Supply, Analog
3V ~ 12V
Voltage - Supply, Digital
3V ~ 12V
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LS7184N PDF Datasheet
LS7184N Description
The LS7184N is a highly integrated, dual-channel quadrature decoder and counter designed for applications requiring precise position and speed detection. It is part of the LSI/CSI (Large Scale Integration/Consumer Semiconductor Interface) family, which is known for its efficiency and performance in various electronic applications. The LS7184N is particularly well-suited for use in rotary encoders, motion control systems, and other applications where accurate measurement of rotational position is critical.

## Overview

The LS7184N is designed to decode two-phase quadrature signals, allowing it to determine both the direction and the speed of rotation. This capability makes it an essential component in systems that require precise control and feedback, such as robotics, industrial automation, and consumer electronics.

## Key Specifications

1. Core Functionality:
- Quadrature Decoder: The LS7184N can decode quadrature signals from rotary encoders, providing accurate position and direction information.
- Counter: It features a built-in counter that can count up to 65,535 pulses in each direction, enabling high-resolution position tracking.

2. Input Specifications:
- Input Channels: Dual-channel inputs for A and B phase signals, allowing for simultaneous processing of both signals.
- Input Voltage Levels: Compatible with TTL and CMOS logic levels, making it versatile for various applications.
- Signal Frequency: Supports input frequencies up to 1 MHz, suitable for high-speed applications.

3. Output Specifications:
- Output Type: Open-drain outputs, which can be easily interfaced with different logic levels.
- Output Signals: Provides direction and count outputs, which can be used to drive other digital circuits or microcontrollers.

4. Power Management:
- Operating Voltage: Typically operates between 4.5V and 15V, providing flexibility in power supply design.
- Current Consumption: Low power consumption, typically around 10 mA in active mode, with significantly lower consumption in standby mode.

5. Operating Temperature:
- Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

6. Package Options:
- Available in various package types, including DIP (Dual In-line Package) and surface mount options, to accommodate different design requirements and PCB layouts.

## Features

- Programmable Settings: The LS7184N allows for programmable settings, enabling users to configure the device according to specific application needs.
- Debounce Logic: Integrated debounce logic filters out noise and ensures reliable signal processing from mechanical encoders, enhancing the accuracy of position detection.
- Reset Functionality: Includes a reset pin to initialize the counter and outputs, providing flexibility in system design and operation.

## Applications

The LS7184N is suitable for a wide range of applications, including but not limited to:

- Robotics: Used in robotic systems for precise control of motors and position feedback, enabling accurate movement and task execution.
- Industrial Automation: Employed in conveyor systems, CNC machines, and other automated equipment for position tracking and control, enhancing operational efficiency.
- Consumer Electronics: Integrated into devices such as gaming controllers, remote controls, and other user input devices for accurate detection of user commands.
- Automotive Systems: Utilized in automotive applications for wheel speed sensing, steering position detection, and other position-related functions, contributing to improved safety and performance.

## Conclusion

The LS7184N is a powerful and flexible solution for applications requiring precise position and speed detection. Its robust specifications, low power consumption, and versatility make it an ideal choice for engineers and developers looking to create innovative products across multiple industries. With its ability to handle high-speed signals and provide accurate feedback, the LS7184N continues to be a popular choice in the semiconductor market, particularly in applications involving motion control and position sensing. Its integration into various systems enhances functionality and reliability, making it a valuable component in modern electronic designs.
LS7184N Compare Parts
  • LS7184N vs LS7183N-S
  • LS7184N vs LS7183N
  • LS7184N vs LS7083N-S
  • LS7184N vs LS7083N
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.