LS7084N-S
LS7084N-S
Active
Description:  QUADRATURE CLOCK DECODER
Manufacturer:  LSI/CSI
Datasheet:   LS7084N-S Datasheet
History Price: $5.44000
In Stock: 6300
LS7084N-S Specification
Specification
Part No
LS7084N-S
Category
Specialized ICs
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Clock Converter
Applications
Interface
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LS7084N-S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.