LS7082N1-S
LS7082N1-S
Active
Description:  QUADRATURE CLOCK DECODER
Manufacturer:  LSI/CSI
Datasheet:   LS7082N1-S Datasheet
History Price: $5.68000
In Stock: 44100
LS7082N1-S Specification
Specification
Part No
LS7082N1-S
Category
Specialized ICs
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Clock Converter
Applications
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LS7082N1-S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.