LS6506R-S
LS6506R-S
Active
Description:  PIR SENSOR INTERFACE
Manufacturer:  LSI/CSI
Datasheet:   LS6506R-S Datasheet
History Price: $2.97000
In Stock: 22170
LS6506R-S Specification
Specification
Part No
LS6506R-S
Category
Interface - Sensor and Detector Interfaces
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Interface
Input Type
Differential
Output Type
-
Current - Supply
350 μA
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
LS6506R-S PDF Datasheet
LS6506R-S Related Parts
LS6506R
LS6506R
LSI/CSI
PIR SENSOR INTERFACE
LS6507R
LS6507R
LSI/CSI
PIR SENSOR INTERFACE
LS6507R-S
LS6507R-S
LSI/CSI
PIR SENSOR INTERFACE
LS6511N
LS6511N
LSI/CSI
PIR SENSOR INTERFACE
LS6511N-S
LS6511N-S
LSI/CSI
PIR SENSOR INTERFACE
LS6512-S
LS6512-S
LSI/CSI
PIR SENSOR INTERFACE
LS6513-S
LS6513-S
LSI/CSI
PIR SENSOR INTERFACE
LS6522
LS6522
LSI/CSI
IC SENSOR INTERFACE 16DIP
LS6522-S
LS6522-S
LSI/CSI
IC SENSOR INTERFACE 16SOIC
LS6522-SW
LS6522-SW
LSI/CSI
IC SENSOR INTERFACE 16SOIC
LS6525-S
LS6525-S
LSI/CSI
IC SENSOR INTERFACE 14SOIC
LS6526-S
LS6526-S
LSI/CSI
IC SENSOR INTERFACE 14SOIC
LS6506R-S Compare Parts
  • LS6506R-S vs LS6525-S
  • LS6506R-S vs LS6522-SW
  • LS6506R-S vs LS6522-S
  • LS6506R-S vs LS6522
  • LS6506R-S vs LS6513-S
  • LS6506R-S vs LS6512-S
  • LS6506R-S vs LS6511N-S
  • LS6506R-S vs LS6511N
  • LS6506R-S vs LS6507R-S
  • LS6506R-S vs LS6507R
  • LS6506R-S vs LS6506R
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…