☰
LTC4417HGN
LTC4417HGN
Active
Description:  LTC4417 - PRIORITIZED PWRPATH CN
Manufacturer:  Linear Technology
Datasheet:   LTC4417HGN Datasheet
History Price: Active
In Stock: 8660
LTC4417HGN Specification
Specification
Part No
LTC4417HGN
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
FET Type
-
Ratio - Input:Output
-
Internal Switch(s)
-
Delay Time - ON
-
Delay Time - OFF
-
Current - Output (Max)
-
Current - Supply
-
Voltage - Supply
-
Applications
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LTC4417HGN PDF Datasheet
LTC4417HGN Related Parts
LTC1473CGN#PBF
LTC1473CGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473CGN#TRPBF
LTC1473CGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473IGN#PBF
LTC1473IGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473IGN#TRPBF
LTC1473IGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473LCGN#PBF
LTC1473LCGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473LCGN#PBF
LTC1473LCGN#PBF
Linear Technology
LTC1473L - LOW VOLT DUAL PWR PAT
LTC1473LCGN#TRPBF
LTC1473LCGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC4352CDD#PBF
LTC4352CDD#PBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4352CDD#TRPBF
LTC4352CDD#TRPBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4352CMS#PBF
LTC4352CMS#PBF
Analog Devices
IC OR CTRLR N+1 12MSOP
LTC4352CMS#TRPBF
LTC4352CMS#TRPBF
Analog Devices
IC OR CTRLR N+1 12MSOP
LTC4352HDD#PBF
LTC4352HDD#PBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4417HGN Description
The Linear Technology LTC4417HGN is a highly integrated power management device designed for seamless power path management in various applications. This device is particularly useful in systems that require reliable power switching, such as battery backup systems, power supply redundancy, and portable electronics. Below is a detailed introduction to the LTC4417HGN, including its specifications and parameters.

## Overview

The LTC4417HGN is a dual-input power path controller that allows for the automatic selection between two power sources. It is designed to provide a smooth transition between power sources, ensuring that the load remains powered without interruption. The device features a low on-resistance MOSFET switch, which minimizes power loss and heat generation, making it suitable for applications where efficiency is critical.

## Key Features

1. Dual Input Power Path Control: The LTC4417HGN can manage two input power sources, allowing for automatic switchover between them based on availability and priority.
2. Low On-Resistance: The device features low on-resistance MOSFETs, which reduce conduction losses and improve overall efficiency.
3. Seamless Power Switching: The LTC4417HGN ensures a smooth transition between power sources, preventing voltage dips and maintaining stable output.
4. Reverse Current Protection: The device includes built-in reverse current protection, which prevents current from flowing back into the power source that is not currently supplying power.
5. Adjustable Output Voltage: The output voltage can be set using external resistors, providing flexibility for various applications.
6. Thermal Protection: The LTC4417HGN includes thermal shutdown features to protect the device from overheating, enhancing reliability.
7. Compact Package: The device is available in a compact 16-lead HTSSOP package, making it suitable for space-constrained designs.

## Specifications

- Input Voltage Range: 2.5V to 16V
- Output Voltage: Adjustable (typically set to 5V or 3.3V)
- Maximum Output Current: 3A (continuous)
- On-Resistance (RDS(on)): Typically 30 mΩ (for each switch)
- Switching Time: Typically 1 µs (for power source switchover)
- Quiescent Current: 20 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Thermal Shutdown: Integrated thermal protection with hysteresis
- Package Type: 16-lead HTSSOP

## Applications

The LTC4417HGN is suitable for a wide range of applications, including:

- Battery backup systems
- Power supply redundancy
- Portable electronics
- Automotive power management
- Industrial control systems
- Telecommunications equipment

## Conclusion

The Linear Technology LTC4417HGN is a versatile and efficient power path controller that provides reliable management of dual power sources. Its low on-resistance, seamless switching capabilities, and built-in protection features make it an excellent choice for applications requiring uninterrupted power supply and efficient power management. Whether used in battery backup systems, portable devices, or industrial applications, the LTC4417HGN delivers the performance and reliability needed to ensure optimal operation.
LTC4417HGN Compare Parts
  • LTC4417HGN vs LTC4421IUHE#PBF
  • LTC4417HGN vs LTC4421IG#TRPBF
  • LTC4417HGN vs LTC4421IG#PBF
  • LTC4417HGN vs LTC4421HUHE#TRPBF
  • LTC4417HGN vs LTC4421HUHE#PBF
  • LTC4417HGN vs LTC4421HG#TRPBF
  • LTC4417HGN vs LTC4421HG#PBF
  • LTC4417HGN vs LTC4421CUHE#TRPBF
  • LTC4417HGN vs LTC4421CUHE#PBF
  • LTC4417HGN vs LTC4421CG#TRPBF
  • LTC4417HGN vs LTC4421CG#PBF
  • LTC4417HGN vs LTC4420IMSE#TRPBF
  • LTC4417HGN vs LTC4420IMSE#PBF
  • LTC4417HGN vs LTC4420IDD#TRPBF
  • LTC4417HGN vs LTC4420IDD#PBF
  • LTC4417HGN vs LTC4420CMSE#TRPBF
  • LTC4417HGN vs LTC4420CMSE#PBF
  • LTC4417HGN vs LTC4420CDD#TRPBF
  • LTC4417HGN vs LTC4420CDD#PBF
  • LTC4417HGN vs LTC4419IMSE#TRPBF
  • LTC4417HGN vs LTC4419IMSE#PBF
  • LTC4417HGN vs LTC4419IDD#TRPBF
  • LTC4417HGN vs LTC4419IDD#PBF
  • LTC4417HGN vs LTC4419CMSE#TRPBF
  • LTC4417HGN vs LTC4419CMSE#PBF
  • LTC4417HGN vs LTC4419CDD#TRPBF
  • LTC4417HGN vs LTC4419CDD#PBF
  • LTC4417HGN vs LTC4418IUF#TRPBF
  • LTC4417HGN vs LTC4418IUF#PBF
  • LTC4417HGN vs LTC4418CUF#TRPBF
  • LTC4417HGN vs LTC4418CUF#PBF
  • LTC4417HGN vs LTC4417IUF#TRPBF
  • LTC4417HGN vs LTC4417IUF#PBF
  • LTC4417HGN vs LTC4417IGN#TRPBF
  • LTC4417HGN vs LTC4417IGN#PBF
  • LTC4417HGN vs LTC4417HUF#TRPBF
  • LTC4417HGN vs LTC4417HUF#PBF
  • LTC4417HGN vs LTC4417HGN#TRPBF
  • LTC4417HGN vs LTC4417HGN#PBF
  • LTC4417HGN vs LTC4417CUF#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok