☰
LTC3441EDE
LTC3441EDE
Obsolete
Description:  IC REG BCK-BST ADJ 1.2A 12DFN
Manufacturer:  Linear Technology
Datasheet:   LTC3441EDE Datasheet
History Price: $5.20000
In Stock: 16410
LTC3441EDE Specification
Specification
Part No
LTC3441EDE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.4V
Voltage - Output (Max)
5.25V
Current - Output
1.2A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
LTC3441EDE Related Parts
LTC1044ACN8#PBF
LTC1044ACN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044ACS8#PBF
LTC1044ACS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044ACS8#TRPBF
LTC1044ACS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIN8#PBF
LTC1044AIN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044AIS8#PBF
LTC1044AIS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044AIS8#TRPBF
LTC1044AIS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CJ8
LTC1044CJ8
Analog Devices
IC SW-CAP VOLT CONV 20UA 8DIP
LTC1044CN8#PBF
LTC1044CN8#PBF
Analog Devices
IC REG CHARGE PUMP INV 20MA 8DIP
LTC1044CS8#PBF
LTC1044CS8#PBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044CS8#TRPBF
LTC1044CS8#TRPBF
Analog Devices
IC REG CHARG PUMP INV 20MA 8SOIC
LTC1044MJ8
LTC1044MJ8
Analog Devices
IC REG CHARG PUMP INV 8CERDIP
LTC1046CJ8
LTC1046CJ8
Analog Devices
IC SW-CAP VOLT CONV 50MA 8CDIP
LTC3441EDE Compare Parts
  • LTC3441EDE vs LTC939CS#PBF
  • LTC3441EDE vs LTC7151SIV#TRPBF
  • LTC3441EDE vs LTC7151SIV#PBF
  • LTC3441EDE vs LTC7151SEV#TRPBF
  • LTC3441EDE vs LTC7151SEV#PBF
  • LTC3441EDE vs LTC7150SJY-4#WPBF
  • LTC3441EDE vs LTC7150SJY-4#PBF
  • LTC3441EDE vs LTC7150SIY#PBF
  • LTC3441EDE vs LTC7150SEY#PBF
  • LTC3441EDE vs LTC7149IUFD#TRPBF
  • LTC3441EDE vs LTC7149IUFD#PBF
  • LTC3441EDE vs LTC7149IFE#TRPBF
  • LTC3441EDE vs LTC7149IFE#PBF
  • LTC3441EDE vs LTC7149IFE
  • LTC3441EDE vs LTC7149EUFD#TRPBF
  • LTC3441EDE vs LTC7149EUFD#PBF
  • LTC3441EDE vs LTC7149EFE#TRPBF
  • LTC3441EDE vs LTC7149EFE#PBF
  • LTC3441EDE vs LTC7149EFE
  • LTC3441EDE vs LTC7138MPMSE#TRPBF
  • LTC3441EDE vs LTC7138MPMSE#PBF
  • LTC3441EDE vs LTC7138IMSE#TRPBF
  • LTC3441EDE vs LTC7138IMSE#PBF
  • LTC3441EDE vs LTC7138HMSE#TRPBF
  • LTC3441EDE vs LTC7138HMSE#PBF
  • LTC3441EDE vs LTC7138EMSE#TRPBF
  • LTC3441EDE vs LTC7138EMSE#PBF
  • LTC3441EDE vs LTC7132IY#PBF
  • LTC3441EDE vs LTC7132EY#PBF
  • LTC3441EDE vs LTC7130IY#PBF
  • LTC3441EDE vs LTC7130EY#PBF
  • LTC3441EDE vs LTC7124IUDD#TRPBF
  • LTC3441EDE vs LTC7124IUDD#PBF
  • LTC3441EDE vs LTC7124EUDD#TRPBF
  • LTC3441EDE vs LTC7124EUDD#PBF
  • LTC3441EDE vs LTC7103RUHE-1#TRPBF
  • LTC3441EDE vs LTC7103RUHE-1#PBF
  • LTC3441EDE vs LTC7103MPUHE#TRPBF
  • LTC3441EDE vs LTC7103MPUHE#PBF
  • LTC3441EDE vs LTC7103IUHE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you