☰
LTC1966IMS8
LTC1966IMS8
Active
Description:  PRECISION MICROPOWER, DELTA SIGM
Manufacturer:  Linear Technology
Datasheet:   LTC1966IMS8 Datasheet
History Price: Active
In Stock: 8480
LTC1966IMS8 Specification
Specification
Part No
LTC1966IMS8
Category
PMIC - RMS to DC Converters
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Supply
155 μA
Voltage - Supply
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LTC1966IMS8 PDF Datasheet
LTC1966IMS8 Related Parts
LTC1966CMS8#PBF
LTC1966CMS8#PBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966CMS8#TR
LTC1966CMS8#TR
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966CMS8#TRPBF
LTC1966CMS8#TRPBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966HMS8#PBF
LTC1966HMS8#PBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966HMS8#TRPBF
LTC1966HMS8#TRPBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966IMS8#PBF
LTC1966IMS8#PBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966IMS8#TR
LTC1966IMS8#TR
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966IMS8#TRPBF
LTC1966IMS8#TRPBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966MPMS8
LTC1966MPMS8
Linear Technology
LTC1966 - PRECISION MICROPOWER R
LTC1966MPMS8
LTC1966MPMS8
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966MPMS8#PBF
LTC1966MPMS8#PBF
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966MPMS8#TR
LTC1966MPMS8#TR
Analog Devices
IC RMS TO DC CONVERTER 8MSOP
LTC1966IMS8 Compare Parts
  • LTC1966IMS8 vs LTC1968IMS8#PBF
  • LTC1966IMS8 vs LTC1968CMS8#TRPBF
  • LTC1966IMS8 vs LTC1968CMS8#PBF
  • LTC1966IMS8 vs LTC1967IMS8#TRPBF
  • LTC1966IMS8 vs LTC1967IMS8#TR
  • LTC1966IMS8 vs LTC1967IMS8#PBF
  • LTC1966IMS8 vs LTC1967IMS8
  • LTC1966IMS8 vs LTC1967CMS8#TRPBF
  • LTC1966IMS8 vs LTC1967CMS8#PBF
  • LTC1966IMS8 vs LTC1966MPMS8#TRPBF
  • LTC1966IMS8 vs LTC1966MPMS8#TRM
  • LTC1966IMS8 vs LTC1966MPMS8#TR
  • LTC1966IMS8 vs LTC1966MPMS8#PBF
  • LTC1966IMS8 vs LTC1966MPMS8
  • LTC1966IMS8 vs LTC1966MPMS8
  • LTC1966IMS8 vs LTC1966IMS8#TRPBF
  • LTC1966IMS8 vs LTC1966IMS8#TR
  • LTC1966IMS8 vs LTC1966IMS8#PBF
  • LTC1966IMS8 vs LTC1966HMS8#TRPBF
  • LTC1966IMS8 vs LTC1966HMS8#PBF
  • LTC1966IMS8 vs LTC1966CMS8#TRPBF
  • LTC1966IMS8 vs LTC1966CMS8#TR
  • LTC1966IMS8 vs LTC1966CMS8#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.