☰
LTC1871EMS
LTC1871EMS
Obsolete
Description:  LTC1871EMS - WIDE INPUT RANGE, F
Manufacturer:  Linear Technology
Datasheet:   LTC1871EMS Datasheet
History Price: $4.57000
In Stock: 30020
LTC1871EMS Specification
Specification
Part No
LTC1871EMS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive or Negative
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 36V
Frequency - Switching
300kHz, 50kHz ~ 1MHz
Duty Cycle (Max)
92%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC1871EMS Related Parts
LTC1142CG#PBF
LTC1142CG#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142CG#TRPBF
LTC1142CG#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG#PBF
LTC1142HVCG#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG#TRPBF
LTC1142HVCG#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG-ADJ#PBF
LTC1142HVCG-ADJ#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142HVCG-ADJ#TRPBF
LTC1142HVCG-ADJ#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142LCG-ADJ#PBF
LTC1142LCG-ADJ#PBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1142LCG-ADJ#TRPBF
LTC1142LCG-ADJ#TRPBF
Analog Devices
IC REG CTRLR BUCK 28SSOP
LTC1143CS#PBF
LTC1143CS#PBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC1143CS#PBF
LTC1143CS#PBF
Linear Technology
LTC1143 - DUAL HIGH EFFICIENCY S
LTC1143CS#TRPBF
LTC1143CS#TRPBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC1143LCS#PBF
LTC1143LCS#PBF
Analog Devices
IC REG CTRLR BUCK/BCK-BST 16SOIC
LTC1871EMS Compare Parts
  • LTC1871EMS vs LTC7880IUKG#PBF
  • LTC1871EMS vs LTC7880EUKG#TRPBF
  • LTC1871EMS vs LTC7880EUKG#PBF
  • LTC1871EMS vs LTC7878AUH#TRPBF
  • LTC1871EMS vs LTC7871JLWE#WPBF
  • LTC1871EMS vs LTC7871JLWE#PBF
  • LTC1871EMS vs LTC7871ILWE#PBF
  • LTC1871EMS vs LTC7871HLWE#PBF
  • LTC1871EMS vs LTC7871ELWE#PBF
  • LTC1871EMS vs LTC7852IUFD-1#TRPBF
  • LTC1871EMS vs LTC7852IUFD-1#PBF
  • LTC1871EMS vs LTC7852IRHE#TRPBF
  • LTC1871EMS vs LTC7852IRHE#PBF
  • LTC1871EMS vs LTC7852EUFD-1#TRPBF
  • LTC1871EMS vs LTC7852EUFD-1#PBF
  • LTC1871EMS vs LTC7852ERHE#TRPBF
  • LTC1871EMS vs LTC7852ERHE#PBF
  • LTC1871EMS vs LTC7851IUHH-1#TRPBF
  • LTC1871EMS vs LTC7851IUHH-1#PBF
  • LTC1871EMS vs LTC7851IUHH-1
  • LTC1871EMS vs LTC7851IUHH#TRPBF
  • LTC1871EMS vs LTC7851IUHH#PBF
  • LTC1871EMS vs LTC7851IUHH
  • LTC1871EMS vs LTC7851EUHH-1#TRPBF
  • LTC1871EMS vs LTC7851EUHH-1#PBF
  • LTC1871EMS vs LTC7851EUHH-1
  • LTC1871EMS vs LTC7851EUHH#TRPBF
  • LTC1871EMS vs LTC7851EUHH#PBF
  • LTC1871EMS vs LTC7851EUHH
  • LTC1871EMS vs LTC7841IUHE#TRPBF
  • LTC1871EMS vs LTC7841IUHE#PBF
  • LTC1871EMS vs LTC7841EUHE#TRPBF
  • LTC1871EMS vs LTC7841EUHE#PBF
  • LTC1871EMS vs LTC7840IUFD#TRPBF
  • LTC1871EMS vs LTC7840IUFD#PBF
  • LTC1871EMS vs LTC7840IFE#TRPBF
  • LTC1871EMS vs LTC7840IFE#PBF
  • LTC1871EMS vs LTC7840HUFD#TRPBF
  • LTC1871EMS vs LTC7840HUFD#PBF
  • LTC1871EMS vs LTC7840HFE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much