☰
LTC1443IS
LTC1443IS
Obsolete
Description:  IC COMPARATOR 4 W/VOLT REF 16SO
Manufacturer:  Linear Technology
Datasheet:   LTC1443IS Datasheet
History Price: $5.30000
In Stock: 12320
LTC1443IS Specification
Specification
Part No
LTC1443IS
Category
Linear - Comparators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
4
Output Type
CMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 11V, ?V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 5V
Current - Input Bias (Max)
-
Current - Output (Typ)
15μA @ 5V
Current - Quiescent (Max)
8.5μA
CMRR, PSRR (Typ)
80dB PSRR
Propagation Delay (Max)
12μs (Typ)
Hysteresis
50mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
LTC1443IS Related Parts
LTC1040CN#PBF
LTC1040CN#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18DIP
LTC1040CSW#PBF
LTC1040CSW#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1040CSW#PBF
LTC1040CSW#PBF
Linear Technology
IC COMPARATOR 2 GEN PUR 18SOIC
LTC1040CSW#TRPBF
LTC1040CSW#TRPBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1042CN8#PBF
LTC1042CN8#PBF
Analog Devices
IC COMPARATOR 1 WINDW 8DIP
LTC1042MJ8
LTC1042MJ8
Analog Devices
IC COMPARATOR 1 8CERDIP
LTC1440CDD#PBF
LTC1440CDD#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CDD#TRPBF
LTC1440CDD#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CMS8#PBF
LTC1440CMS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CMS8#TRPBF
LTC1440CMS8#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CN8#PBF
LTC1440CN8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DIP
LTC1440CS8#PBF
LTC1440CS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8SO
LTC1443IS Compare Parts
  • LTC1443IS vs LTC6754IUD#PBF
  • LTC1443IS vs LTC6754ISC6#TRPBF
  • LTC1443IS vs LTC6754ISC6#TRMPBF
  • LTC1443IS vs LTC6754ISC6#PBF
  • LTC1443IS vs LTC6754ISC6
  • LTC1443IS vs LTC6754HUD#TRPBF
  • LTC1443IS vs LTC6754HUD#PBF
  • LTC1443IS vs LTC6754HSC6#TRPBF
  • LTC1443IS vs LTC6754HSC6#TRMPBF
  • LTC1443IS vs LTC6754HSC6#PBF
  • LTC1443IS vs LTC6754HSC6
  • LTC1443IS vs LTC6752MPS5#TRPBF
  • LTC1443IS vs LTC6752MPS5#TRMPBF
  • LTC1443IS vs LTC6752IUD-3#TRPBF
  • LTC1443IS vs LTC6752IUD-3#PBF
  • LTC1443IS vs LTC6752ISC6-4#TRPBF
  • LTC1443IS vs LTC6752ISC6-4#TRMPBF
  • LTC1443IS vs LTC6752ISC6-4
  • LTC1443IS vs LTC6752ISC6-1#TRPBF
  • LTC1443IS vs LTC6752ISC6-1#TRMPBF
  • LTC1443IS vs LTC6752ISC6-1
  • LTC1443IS vs LTC6752IS5#TRPBF
  • LTC1443IS vs LTC6752IS5#TRMPBF
  • LTC1443IS vs LTC6752IMS8-2#TRPBF
  • LTC1443IS vs LTC6752IMS8-2#PBF
  • LTC1443IS vs LTC6752HUD-3#TRPBF
  • LTC1443IS vs LTC6752HUD-3#PBF
  • LTC1443IS vs LTC6752HSC6-4#TRPBF
  • LTC1443IS vs LTC6752HSC6-4#TRMPBF
  • LTC1443IS vs LTC6752HSC6-4
  • LTC1443IS vs LTC6752HSC6-1#TRPBF
  • LTC1443IS vs LTC6752HSC6-1#TRMPBF
  • LTC1443IS vs LTC6752HSC6-1
  • LTC1443IS vs LTC6752HS5#TRPBF
  • LTC1443IS vs LTC6752HS5#TRMPBF
  • LTC1443IS vs LTC6752HMS8-2#TRPBF
  • LTC1443IS vs LTC6752HMS8-2#PBF
  • LTC1443IS vs LTC6702ITS8#TRPBF
  • LTC1443IS vs LTC6702ITS8#TRMPBF
  • LTC1443IS vs LTC6702IDC#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality