☰
LT8610IMSE
LT8610IMSE
Active
Description:  42V, 3.5 A SYNCHRONOUS STEP-DOWN
Manufacturer:  Linear Technology
Datasheet:   LT8610IMSE Datasheet
History Price: Active
In Stock: 46375
LT8610IMSE Specification
Specification
Part No
LT8610IMSE
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3.4V
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
0.97V
Voltage - Output (Max)
42V
Current - Output
2.5A
Frequency - Switching
200kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
LT8610IMSE Related Parts
LT8300ES5#TRMPBF
LT8300ES5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300ES5#TRPBF
LT8300ES5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300HS5#TRMPBF
LT8300HS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300HS5#TRPBF
LT8300HS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#TRMPBF
LT8300IS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#TRPBF
LT8300IS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#WTRMPBF
LT8300IS5#WTRMPBF
Analog Devices
100VIN UP ISO FLY CONV W/ 150V/2
LT8300IS5#WTRPBF
LT8300IS5#WTRPBF
Analog Devices
100VIN UP ISO FLY CONV W/ 150V/2
LT8300MPS5#TRMPBF
LT8300MPS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300MPS5#TRPBF
LT8300MPS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8301ES5#TRMPBF
LT8301ES5#TRMPBF
Analog Devices
IC REG FLYBACK 1.2A TSOT23-5
LT8301ES5#TRPBF
LT8301ES5#TRPBF
Analog Devices
IC REG FLYBACK 1.2A TSOT23-5
LT8610IMSE Compare Parts
  • LT8610IMSE vs LT8653SEV#PBF
  • LT8610IMSE vs LT8652SIV#TRPBF
  • LT8610IMSE vs LT8652SIV#PBF
  • LT8610IMSE vs LT8652SEV#TRPBF
  • LT8610IMSE vs LT8652SEV#PBF
  • LT8610IMSE vs LT8650SIV#TRPBF
  • LT8610IMSE vs LT8650SIV#PBF
  • LT8610IMSE vs LT8650SHV-1#PBF
  • LT8610IMSE vs LT8650SHV#PBF
  • LT8610IMSE vs LT8650SEV#TRPBF
  • LT8610IMSE vs LT8650SEV#PBF
  • LT8610IMSE vs LT8648SJV#WPBF
  • LT8610IMSE vs LT8648SJV#PBF
  • LT8610IMSE vs LT8648SHV#PBF
  • LT8610IMSE vs LT8648SEV#PBF
  • LT8610IMSE vs LT8646SIV#WPBF
  • LT8610IMSE vs LT8646SIV#PBF
  • LT8610IMSE vs LT8646SEV#WPBF
  • LT8610IMSE vs LT8646SEV#PBF
  • LT8610IMSE vs LT8645SJV-2#PBF
  • LT8610IMSE vs LT8645SIV#PBF
  • LT8610IMSE vs LT8645SHV-2#PBF
  • LT8610IMSE vs LT8645SEV-2#PBF
  • LT8610IMSE vs LT8645SEV#PBF
  • LT8610IMSE vs LT8644SIV#TRPBF
  • LT8610IMSE vs LT8644SIV#TRMPBF
  • LT8610IMSE vs LT8643SIV-2#PBF
  • LT8610IMSE vs LT8643SIV#WPBF
  • LT8610IMSE vs LT8643SIV#PBF
  • LT8610IMSE vs LT8643SHV-2#PBF
  • LT8610IMSE vs LT8643SEV-2#PBF
  • LT8610IMSE vs LT8643SEV#PBF
  • LT8610IMSE vs LT8642SIV#PBF
  • LT8610IMSE vs LT8642SEV#PBF
  • LT8610IMSE vs LT8641IUDC#TRPBF
  • LT8610IMSE vs LT8641IUDC#PBF
  • LT8610IMSE vs LT8641HUDC#TRPBF
  • LT8610IMSE vs LT8641HUDC#PBF
  • LT8610IMSE vs LT8641EUDC#TRPBF
  • LT8610IMSE vs LT8641EUDC#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.