Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Linear Technology LT6650IS5#TRM
LT6650IS5#TRM
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 1% TSOT23-5
Manufacturer:
Linear Technology
Datasheet:
LT6650IS5#TRM Datasheet
History Price: Active
In Stock: 39430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT6650IS5#TRM Specification
Specification
Part No
LT6650IS5#TRM
Category
PMIC - Voltage Reference
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
0.4V
Voltage - Output (Max)
-
Current - Output
200 μA
Tolerance
?%
Temperature Coefficient
30ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
20μVp-p
Noise - 10Hz to 10kHz
23μVrms
Voltage - Input
1.4V ~ 18V
Current - Supply
15μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
LT6650IS5#TRM PDF Datasheet
LT6650IS5#TRM Datasheet
Click and Download: LT6650IS5#TRM Datasheet
LT6650IS5#TRM Related Parts
LT6650CS5#TRMPBF
Analog Devices
IC VREF SERIES 0.75% TSOT23-5
LT6650CS5#TRPBF
Analog Devices
IC VREF SERIES 0.75% TSOT23-5
LT6650HS5#TRMPBF
Analog Devices
IC VREF SERIES 1.5% TSOT23-5
LT6650HS5#TRPBF
Analog Devices
IC VREF SERIES 1.5% TSOT23-5
LT6650IS5#TRMPBF
Analog Devices
IC VREF SERIES 1% TSOT23-5
LT6650IS5#TRPBF
Analog Devices
IC VREF SERIES 1% TSOT23-5
LT6654AHLS8-2.048
Analog Devices
IC VREF SERIES 0.05% 8LCC
LT6654AHLS8-2.048#PBF
Analog Devices
IC VREF SERIES 0.05% 8CLCC
LT6654AHLS8-2.5
Analog Devices
IC VREF SERIES 0.05% 8LCC
LT6654AHLS8-2.5#PBF
Analog Devices
IC VREF SERIES 0.05% 8CLCC
LT6654AHLS8-4.096
Analog Devices
IC VREF SERIES 0.05% 8LCC
LT6654AHLS8-4.096#PBF
Analog Devices
IC VREF SERIES 0.05% 8CLCC
LT6650IS5#TRM Compare Parts
LT6650IS5#TRM vs LT6660KCDC-5#TRMPBF
LT6650IS5#TRM vs LT6660KCDC-5
LT6650IS5#TRM vs LT6660KCDC-3.3#TRPBF
LT6650IS5#TRM vs LT6660KCDC-3.3#TRMPBF
LT6650IS5#TRM vs LT6660KCDC-3.3
LT6650IS5#TRM vs LT6660KCDC-3#TRPBF
LT6650IS5#TRM vs LT6660KCDC-3#TRMPBF
LT6650IS5#TRM vs LT6660KCDC-3
LT6650IS5#TRM vs LT6660KCDC-2.5#TRPBF
LT6650IS5#TRM vs LT6660KCDC-2.5#TRMPBF
LT6650IS5#TRM vs LT6660KCDC-2.5
LT6650IS5#TRM vs LT6660KCDC-10#TRPBF
LT6650IS5#TRM vs LT6660KCDC-10#TRMPBF
LT6650IS5#TRM vs LT6660KCDC-10
LT6650IS5#TRM vs LT6660JCDC-5#TRPBF
LT6650IS5#TRM vs LT6660JCDC-5#TRMPBF
LT6650IS5#TRM vs LT6660JCDC-5
LT6650IS5#TRM vs LT6660JCDC-3.3#TRPBF
LT6650IS5#TRM vs LT6660JCDC-3.3#TRMPBF
LT6650IS5#TRM vs LT6660JCDC-3.3
LT6650IS5#TRM vs LT6660JCDC-3#TRPBF
LT6650IS5#TRM vs LT6660JCDC-3#TRMPBF
LT6650IS5#TRM vs LT6660JCDC-3
LT6650IS5#TRM vs LT6660JCDC-2.5#TRPBF
LT6650IS5#TRM vs LT6660JCDC-2.5#TRMPBF
LT6650IS5#TRM vs LT6660JCDC-2.5
LT6650IS5#TRM vs LT6660JCDC-10#TRPBF
LT6650IS5#TRM vs LT6660JCDC-10#TRMPBF
LT6650IS5#TRM vs LT6660JCDC-10
LT6650IS5#TRM vs LT6660HCDC-5#TRPBF
LT6650IS5#TRM vs LT6660HCDC-5#TRMPBF
LT6650IS5#TRM vs LT6660HCDC-5
LT6650IS5#TRM vs LT6660HCDC-3.3#TRPBF
LT6650IS5#TRM vs LT6660HCDC-3.3#TRMPBF
LT6650IS5#TRM vs LT6660HCDC-3.3
LT6650IS5#TRM vs LT6660HCDC-3#TRPBF
LT6650IS5#TRM vs LT6660HCDC-3#TRMPBF
LT6650IS5#TRM vs LT6660HCDC-3
LT6650IS5#TRM vs LT6660HCDC-2.5#TRPBF
LT6650IS5#TRM vs LT6660HCDC-2.5#TRMPBF
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you