☰
LT6203IMS8
LT6203IMS8
Obsolete
Description:  LT6203 - RAIL-TO-RAIL INPUT AND
Manufacturer:  Linear Technology
Datasheet:   LT6203IMS8 Datasheet
History Price: Obsolete
In Stock: 6960
LT6203IMS8 Specification
Specification
Part No
LT6203IMS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Series
LT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
25V/μs
Gain Bandwidth Product
100 MHz
-3db Bandwidth
-
Current - Input Bias
1.3 μA
Voltage - Input Offset
2.6 mV
Current - Supply
2.8mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LT6203IMS8 Related Parts
LT6000CDCB#TRMPBF
LT6000CDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000CDCB#TRPBF
LT6000CDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB
LT6000IDCB
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRMPBF
LT6000IDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRPBF
LT6000IDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6001CDD#PBF
LT6001CDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CDD#TRPBF
LT6001CDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CMS8#PBF
LT6001CMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001CMS8#TRPBF
LT6001CMS8#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001IDD#PBF
LT6001IDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IDD#TRPBF
LT6001IDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IMS8#PBF
LT6001IMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6203IMS8 Description
Overview of Analog Devices LT6203IMS8

The Analog Devices LT6203IMS8 is a high-speed, precision operational amplifier designed for a variety of applications, including data acquisition systems, instrumentation, and signal processing. This device is known for its low noise, high bandwidth, and excellent linearity, making it suitable for demanding applications where performance is critical. The LT6203 is particularly valued for its ability to drive heavy loads while maintaining high fidelity.

Key Specifications

- Supply Voltage Range: ±2.5 V to ±15 V
- Input Voltage Range: Common mode range includes the negative supply
- Output Voltage Swing: Rail-to-rail output swing capability
- Gain Bandwidth Product: 100 MHz (typical)
- Slew Rate: 100 V/µs (typical)
- Input Noise Voltage: 6 nV/√Hz (typical at 1 kHz)
- Package Type: 8-lead MSOP (Mini Small Outline Package)

Functional Features

- High-Speed Performance: The LT6203 features a gain bandwidth product of 100 MHz, allowing it to handle high-frequency signals effectively. This makes it suitable for applications requiring fast response times.
- Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to utilize the full supply voltage range, maximizing the output signal swing and improving overall performance in low-voltage applications.
- Low Noise Operation: With an input noise voltage of 6 nV/√Hz, the LT6203 is designed to minimize noise contributions, making it ideal for precision applications where signal integrity is paramount.
- High Slew Rate: The high slew rate of 100 V/µs allows the amplifier to respond quickly to fast-changing input signals, ensuring accurate signal reproduction in dynamic environments.

Performance Characteristics

The LT6203 is engineered to deliver reliable performance in a variety of applications. Its wide supply voltage range of ±2.5 V to ±15 V provides flexibility for different circuit designs, while its rail-to-rail output capability ensures that it can drive loads effectively without distortion. The device's low noise and high-speed characteristics make it suitable for applications such as audio processing, medical instrumentation, and high-speed data acquisition.

Application Areas

The versatility of the LT6203 makes it suitable for a wide range of applications, including:

- Data Acquisition Systems: Used in analog-to-digital converters (ADCs) to amplify weak signals before digitization, ensuring accurate data capture.
- Instrumentation: Ideal for precision measurement applications, such as strain gauges and temperature sensors, where high accuracy is required.
- Signal Processing: Employed in audio and video signal processing applications, where high fidelity and low distortion are essential.
- Medical Devices: Utilized in medical instrumentation for monitoring and diagnostic equipment, ensuring reliable performance in critical applications.

Design Considerations

When designing with the LT6203, several factors should be taken into account:

- PCB Layout: Proper layout is crucial for minimizing noise and ensuring signal integrity. The datasheet provides guidelines for optimal layout practices, including recommendations for grounding and trace routing.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed close to the power pins to ensure stable operation and reduce noise on the power supply lines.
- Thermal Management: Although the device operates efficiently, thermal considerations should be made, especially in high-load applications. Adequate heat dissipation methods should be implemented to maintain performance.

Development Tools and Support

Analog Devices offers a range of development tools and resources for the LT6203IMS8, including:

- Evaluation Boards: Evaluation boards are available to facilitate testing and prototyping, allowing engineers to quickly assess the performance of the device in their applications.
- Reference Designs: Analog Devices provides reference designs that demonstrate best practices for integrating the LT6203 into various systems.
- Technical Support: Comprehensive technical support is available, including application notes, design guides, and customer service to assist engineers in their development efforts.

In summary, the Analog Devices LT6203IMS8 is a high-speed, precision operational amplifier that meets the demands of modern electronic applications. Its combination of high performance, low noise, and rail-to-rail output makes it an excellent choice for engineers looking to implement reliable signal amplification solutions in their designs.
LT6203IMS8 Compare Parts
  • LT6203IMS8 vs LT6600IS8-5#PBF
  • LT6203IMS8 vs LT6600IS8-20#TRPBF
  • LT6203IMS8 vs LT6600IS8-20#PBF
  • LT6203IMS8 vs LT6600IS8-2.5#TRPBF
  • LT6203IMS8 vs LT6600IS8-2.5#PBF
  • LT6203IMS8 vs LT6600IS8-15#TRPBF
  • LT6203IMS8 vs LT6600IS8-15#PBF
  • LT6203IMS8 vs LT6600IS8-10#TRPBF
  • LT6203IMS8 vs LT6600IS8-10#PBF
  • LT6203IMS8 vs LT6600IS8-10
  • LT6203IMS8 vs LT6600IS8-10
  • LT6203IMS8 vs LT6600IDF-2.5#TRPBF
  • LT6203IMS8 vs LT6600IDF-2.5#PBF
  • LT6203IMS8 vs LT6600IDF-2.5
  • LT6203IMS8 vs LT6600IDF-10#TRPBF
  • LT6203IMS8 vs LT6600IDF-10#PBF
  • LT6203IMS8 vs LT6600IDF-10
  • LT6203IMS8 vs LT6600CS8-5#TRPBF
  • LT6203IMS8 vs LT6600CS8-5#PBF
  • LT6203IMS8 vs LT6600CS8-20#TRPBF
  • LT6203IMS8 vs LT6600CS8-20#PBF
  • LT6203IMS8 vs LT6600CS8-2.5#TRPBF
  • LT6203IMS8 vs LT6600CS8-2.5#PBF
  • LT6203IMS8 vs LT6600CS8-15#TRPBF
  • LT6203IMS8 vs LT6600CS8-15#PBF
  • LT6203IMS8 vs LT6600CS8-10#TRPBF
  • LT6203IMS8 vs LT6600CS8-10#PBF
  • LT6203IMS8 vs LT6600CDF-2.5#TRPBF
  • LT6203IMS8 vs LT6600CDF-2.5#PBF
  • LT6203IMS8 vs LT6600CDF-2.5
  • LT6203IMS8 vs LT6600CDF-10#TRPBF
  • LT6203IMS8 vs LT6600CDF-10#PBF
  • LT6203IMS8 vs LT6600CDF-10#PBF
  • LT6203IMS8 vs LT6600CDF-10
  • LT6203IMS8 vs LT6376IMS#TRPBF
  • LT6203IMS8 vs LT6376IMS#PBF
  • LT6203IMS8 vs LT6376IDF#TRPBF
  • LT6203IMS8 vs LT6376IDF#PBF
  • LT6203IMS8 vs LT6376HMS#TRPBF
  • LT6203IMS8 vs LT6376HMS#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller