☰
LT1763CS8-3.3
LT1763CS8-3.3
Active
Description:  LT1763 - IC VOLT REG FIXED 1 500
Manufacturer:  Linear Technology
History Price: Active
In Stock: 800
LT1763CS8-3.3 Specification
Specification
Part No
LT1763CS8-3.3
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.45V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1763CS8-3.3 PDF Datasheet
LT1763CS8-3.3 Related Parts
LT1003CK
LT1003CK
Analog Devices
IC REG LINEAR 5V 5A TO3
LT1020CN#PBF
LT1020CN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020CSW#PBF
LT1020CSW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020CSW#TRPBF
LT1020CSW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020IN#PBF
LT1020IN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020IN#PBF
LT1020IN#PBF
Linear Technology
IC REG LIN POS ADJ 125MA 14DIP
LT1020ISW#PBF
LT1020ISW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020ISW#TRPBF
LT1020ISW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020MJ
LT1020MJ
Analog Devices
IC REG LINEAR 125MA 14CERDIP
LT1033CK
LT1033CK
Analog Devices
IC REG LIN NEG ADJ 3A TO3
LT1033CP#PBF
LT1033CP#PBF
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1033CT
LT1033CT
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1763CS8-3.3 Compare Parts
  • LT1763CS8-3.3 vs LT1965IT-3.3#31PBF
  • LT1763CS8-3.3 vs LT1965IT-2.5#PBF
  • LT1763CS8-3.3 vs LT1965IT-1.8#PBF
  • LT1763CS8-3.3 vs LT1965IT-1.5#PBF
  • LT1763CS8-3.3 vs LT1965IT#PBF
  • LT1763CS8-3.3 vs LT1965IQ-3.3#TRPBF
  • LT1763CS8-3.3 vs LT1965IQ-3.3#PBF
  • LT1763CS8-3.3 vs LT1965IQ-2.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IQ-2.5#PBF
  • LT1763CS8-3.3 vs LT1965IQ-1.8#TRPBF
  • LT1763CS8-3.3 vs LT1965IQ-1.8#PBF
  • LT1763CS8-3.3 vs LT1965IQ-1.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IQ-1.5#PBF
  • LT1763CS8-3.3 vs LT1965IQ#TRPBF
  • LT1763CS8-3.3 vs LT1965IQ#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E-3.3#TRPBF
  • LT1763CS8-3.3 vs LT1965IMS8E-3.3#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E-2.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IMS8E-2.5#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E-1.8#TRPBF
  • LT1763CS8-3.3 vs LT1965IMS8E-1.8#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E-1.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IMS8E-1.5#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E#TRPBF
  • LT1763CS8-3.3 vs LT1965IMS8E#PBF
  • LT1763CS8-3.3 vs LT1965IMS8E
  • LT1763CS8-3.3 vs LT1965IDD-3.3#TRPBF
  • LT1763CS8-3.3 vs LT1965IDD-3.3#PBF
  • LT1763CS8-3.3 vs LT1965IDD-2.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IDD-2.5#PBF
  • LT1763CS8-3.3 vs LT1965IDD-1.8#TRPBF
  • LT1763CS8-3.3 vs LT1965IDD-1.8#PBF
  • LT1763CS8-3.3 vs LT1965IDD-1.5#TRPBF
  • LT1763CS8-3.3 vs LT1965IDD-1.5#PBF
  • LT1763CS8-3.3 vs LT1965IDD#TRPBF
  • LT1763CS8-3.3 vs LT1965IDD#PBF
  • LT1763CS8-3.3 vs LT1965HT#PBF
  • LT1763CS8-3.3 vs LT1965HQ#TRPBF
  • LT1763CS8-3.3 vs LT1965HQ#PBF
  • LT1763CS8-3.3 vs LT1965ET-3.3#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description