☰
LT1641-1IS8
LT1641-1IS8
Obsolete
Description:  LT1641 - HOT SWAP 1 CH 80V
Manufacturer:  Linear Technology
Datasheet:   LT1641-1IS8 Datasheet
History Price: Obsolete
In Stock: 80
LT1641-1IS8 Specification
Specification
Part No
LT1641-1IS8
Category
PMIC - Hot Swap Controllers
Manufacturer
Linear Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
General Purpose
Features
Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Faulttt, OVP, Slew Rate, UVLO
Voltage - Supply
9V ~ 80V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
2 mA
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1641-1IS8 Related Parts
LT1640AHCN8
LT1640AHCN8
Analog Devices
IC HOT SWAP CTRLR -48V 8DIP
LT1640AHCN8#PBF
LT1640AHCN8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8DIP
LT1640AHCS8#PBF
LT1640AHCS8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640AHCS8#TRPBF
LT1640AHCS8#TRPBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640AHIN8#PBF
LT1640AHIN8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8DIP
LT1640AHIS8#PBF
LT1640AHIS8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640AHIS8#TRPBF
LT1640AHIS8#TRPBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640ALCN8#PBF
LT1640ALCN8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8DIP
LT1640ALCS8#PBF
LT1640ALCS8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640ALCS8#TRPBF
LT1640ALCS8#TRPBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1640ALIN8#PBF
LT1640ALIN8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8DIP
LT1640ALIS8#PBF
LT1640ALIS8#PBF
Analog Devices
IC HOT SWAP CTRLR -48V 8SOIC
LT1641-1IS8 Description
The Linear Technology LT1641-1IS8 is a high-speed, precision comparator designed for applications that require fast response times, low power consumption, and high accuracy. This device is particularly well-suited for high-performance systems, including data acquisition, signal processing, and industrial automation. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The LT1641-1 is a single comparator that operates with a wide supply voltage range and is designed to provide a fast response time and low input offset voltage. It is available in an 8-lead SOIC package, making it suitable for space-constrained designs. The LT1641-1 is known for its high performance and reliability, making it a popular choice in various electronic applications.

## Key Features

1. High Speed: The LT1641-1 features a propagation delay of typically 5 ns, allowing it to handle high-frequency signals effectively. This rapid response time is essential for applications that require quick signal processing.

2. Low Input Offset Voltage: With a typical input offset voltage of 1 mV, the LT1641-1 ensures accurate comparisons, minimizing the risk of false triggering in sensitive applications.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7 V to 36 V, providing flexibility for various circuit designs and power supply configurations.

4. Rail-to-Rail Output: The output can swing to within 50 mV of the supply rails, maximizing the output range and allowing for easy interfacing with other components in the system.

5. Low Power Consumption: The LT1641-1 is designed for low power operation, consuming only 1.5 mA of supply current, making it suitable for battery-operated devices and energy-efficient applications.

6. High Input Impedance: The device features a high input impedance, which minimizes loading effects on the preceding stages of the circuit, ensuring signal integrity.

7. Wide Temperature Range: The LT1641-1 operates over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

8. Hysteresis: The comparator can be configured with hysteresis to improve noise immunity and prevent oscillations in applications where the input signal may fluctuate around the threshold.

## Specifications

- Supply Voltage (V+ to V-): 2.7 V to 36 V
- Input Offset Voltage: 1 mV (typical)
- Input Common Mode Voltage Range: V- to V+
- Output Voltage Swing: Within 50 mV of the supply rails
- Propagation Delay: 5 ns (typical)
- Supply Current: 1.5 mA (typical)
- Input Bias Current: 10 nA (typical)
- Input Voltage Range: -0.3 V to V+ + 0.3 V
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Package Type: 8-lead SOIC (Surface Mount)

## Applications

The LT1641-1 is suitable for a wide range of applications, including:

- Data Acquisition Systems: Its high speed and precision make it ideal for use in analog-to-digital converter (ADC) circuits where accurate voltage comparisons are essential.
- Signal Conditioning: The device can be used in signal conditioning applications to compare and process signals from sensors and transducers.
- Industrial Automation: The LT1641-1 is well-suited for control systems in industrial environments, where fast and reliable signal processing is required.
- Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable and battery-operated applications, extending battery life.

## Conclusion

The Linear Technology LT1641-1IS8 is a high-performance comparator that combines speed, precision, and low power consumption. Its versatile specifications and features make it an excellent choice for a variety of applications in industrial, automotive, and consumer electronics. Whether you are designing a new circuit or upgrading an existing one, the LT1641-1 can provide the reliability and performance needed for demanding applications.
LT1641-1IS8 Compare Parts
  • LT1641-1IS8 vs LT1641IS8#PBF
  • LT1641-1IS8 vs LT1641CS8#TRPBF
  • LT1641-1IS8 vs LT1641CS8#PBF
  • LT1641-1IS8 vs LT1641CS8#PBF
  • LT1641-1IS8 vs LT1641-2IS8#TRPBF
  • LT1641-1IS8 vs LT1641-2IS8#PBF
  • LT1641-1IS8 vs LT1641-2CS8#TRPBF
  • LT1641-1IS8 vs LT1641-2CS8#PBF
  • LT1641-1IS8 vs LT1641-1IS8#TRPBF
  • LT1641-1IS8 vs LT1641-1IS8#PBF
  • LT1641-1IS8 vs LT1641-1CS8#TRPBF
  • LT1641-1IS8 vs LT1641-1CS8#PBF
  • LT1641-1IS8 vs LT1640LIS8#TRPBF
  • LT1641-1IS8 vs LT1640LIS8#PBF
  • LT1641-1IS8 vs LT1640LIN8#PBF
  • LT1641-1IS8 vs LT1640LCS8#TRPBF
  • LT1641-1IS8 vs LT1640LCS8#PBF
  • LT1641-1IS8 vs LT1640LCN8#PBF
  • LT1641-1IS8 vs LT1640HIS8#TRPBF
  • LT1641-1IS8 vs LT1640HIS8#PBF
  • LT1641-1IS8 vs LT1640HIN8#PBF
  • LT1641-1IS8 vs LT1640HCS8#TRPBF
  • LT1641-1IS8 vs LT1640HCS8#PBF
  • LT1641-1IS8 vs LT1640HCN8#PBF
  • LT1641-1IS8 vs LT1640ALIS8#TRPBF
  • LT1641-1IS8 vs LT1640ALIS8#PBF
  • LT1641-1IS8 vs LT1640ALIN8#PBF
  • LT1641-1IS8 vs LT1640ALCS8#TRPBF
  • LT1641-1IS8 vs LT1640ALCS8#PBF
  • LT1641-1IS8 vs LT1640ALCN8#PBF
  • LT1641-1IS8 vs LT1640AHIS8#TRPBF
  • LT1641-1IS8 vs LT1640AHIS8#PBF
  • LT1641-1IS8 vs LT1640AHIN8#PBF
  • LT1641-1IS8 vs LT1640AHCS8#TRPBF
  • LT1641-1IS8 vs LT1640AHCS8#PBF
  • LT1641-1IS8 vs LT1640AHCN8#PBF
  • LT1641-1IS8 vs LT1640AHCN8
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right