☰
LT1358CS8
LT1358CS8
Active
Description:  LT1358 - OPERATIONAL AMPLIFIER,
Manufacturer:  Linear Technology
Datasheet:   LT1358CS8 Datasheet
History Price: Active
In Stock: 14540
LT1358CS8 Specification
Specification
Part No
LT1358CS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Series
LT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
-
Slew Rate
600V/μs
Gain Bandwidth Product
25 MHz
-3db Bandwidth
-
Current - Input Bias
120 nA
Voltage - Input Offset
200 μV
Current - Supply
2mA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1358CS8 PDF Datasheet
LT1358CS8 Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1358CS8 Description
The Linear Technology LT1358CS8 is a high-speed, precision operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is known for its low noise, high slew rate, and wide bandwidth, making it suitable for demanding applications in both industrial and consumer electronics.

## Overview

The LT1358 is a dual operational amplifier that combines high performance with ease of use. It is particularly valued for its ability to operate at high frequencies while maintaining low distortion and noise levels. The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

## Key Specifications

1. Supply Voltage:
- The LT1358 can operate with a dual supply voltage ranging from ±2.5V to ±15V, or a single supply voltage from 5V to 30V. This flexibility allows it to be used in various circuit configurations.

2. Input Voltage Range:
- The input common-mode voltage range extends from the negative supply voltage to within 1.5V of the positive supply, enabling it to handle a wide range of input signals.

3. Output Voltage Swing:
- The output can swing to within 1.5V of the supply rails under load, providing a significant output range for driving loads.

4. Slew Rate:
- The LT1358 features a high slew rate of 13 V/µs, allowing it to respond quickly to fast-changing input signals, which is critical in high-speed applications.

5. Gain Bandwidth Product:
- The gain bandwidth product is 50 MHz, which ensures that the amplifier can maintain high gain at high frequencies, making it suitable for applications requiring wide bandwidth.

6. Total Harmonic Distortion (THD):
- The device exhibits low total harmonic distortion, typically around 0.01% at 1 kHz, ensuring high fidelity in audio and signal processing applications.

7. Input Noise Voltage:
- The input voltage noise is low, typically around 15 nV/√Hz at 1 kHz, which is essential for applications requiring high precision and low noise.

8. Power Consumption:
- The LT1358 is designed for low power consumption, with a typical supply current of 3.5 mA per amplifier, making it suitable for battery-operated devices.

9. Temperature Range:
- The operational temperature range is from -40°C to +85°C, allowing it to be used in a variety of environments, including industrial applications.

10. Package Type:
- The LT1358 is available in an 8-lead SOIC package, which is compact and suitable for surface mount technology (SMT) applications.

## Applications

The LT1358CS8 is ideal for a variety of applications, including:

- Signal Conditioning: Used in sensor signal processing to amplify and filter signals before further processing.
- Data Acquisition Systems: Suitable for interfacing with ADCs (Analog-to-Digital Converters) in measurement and control systems.
- Instrumentation: Employed in precision measurement devices, such as oscilloscopes and multimeters.
- Audio Applications: Utilized in high-fidelity audio equipment for signal amplification and processing.
- Active Filters: Can be used in designing active filter circuits due to its high bandwidth and low distortion characteristics.

## Conclusion

The Linear Technology LT1358CS8 operational amplifier is a versatile and high-performance device that meets the needs of a wide range of applications. Its combination of high speed, low noise, and wide bandwidth makes it an excellent choice for engineers looking to design reliable and efficient analog circuits. For detailed design considerations and application circuits, it is recommended to refer to the official Linear Technology datasheet and application notes.
LT1358CS8 Compare Parts
  • LT1358CS8 vs LT1999MPS8-50#PBF
  • LT1358CS8 vs LT1999MPS8-20#TRPBF
  • LT1358CS8 vs LT1999MPS8-20#PBF
  • LT1358CS8 vs LT1999MPS8-10#TRPBF
  • LT1358CS8 vs LT1999MPS8-10#PBF
  • LT1358CS8 vs LT1999MPMS8-50F#TRPBF
  • LT1358CS8 vs LT1999MPMS8-50F#TR
  • LT1358CS8 vs LT1999MPMS8-50F#PBF
  • LT1358CS8 vs LT1999MPMS8-50F
  • LT1358CS8 vs LT1999MPMS8-50#TRPBF
  • LT1358CS8 vs LT1999MPMS8-50#PBF
  • LT1358CS8 vs LT1999MPMS8-20F#TRPBF
  • LT1358CS8 vs LT1999MPMS8-20F#PBF
  • LT1358CS8 vs LT1999MPMS8-20#TRPBF
  • LT1358CS8 vs LT1999MPMS8-20#PBF
  • LT1358CS8 vs LT1999MPMS8-10F#TRPBF
  • LT1358CS8 vs LT1999MPMS8-10F#PBF
  • LT1358CS8 vs LT1999MPMS8-10F#PBF
  • LT1358CS8 vs LT1999MPMS8-10#TRPBF
  • LT1358CS8 vs LT1999MPMS8-10#PBF
  • LT1358CS8 vs LT1999IS8-50#TRPBF
  • LT1358CS8 vs LT1999IS8-50#PBF
  • LT1358CS8 vs LT1999IS8-20#TRPBF
  • LT1358CS8 vs LT1999IS8-20#PBF
  • LT1358CS8 vs LT1999IS8-10#TRPBF
  • LT1358CS8 vs LT1999IS8-10#PBF
  • LT1358CS8 vs LT1999IMS8-50F#TRPBF
  • LT1358CS8 vs LT1999IMS8-50F#PBF
  • LT1358CS8 vs LT1999IMS8-50#TRPBF
  • LT1358CS8 vs LT1999IMS8-50#PBF
  • LT1358CS8 vs LT1999IMS8-20F#TRPBF
  • LT1358CS8 vs LT1999IMS8-20F#PBF
  • LT1358CS8 vs LT1999IMS8-20#TRPBF
  • LT1358CS8 vs LT1999IMS8-20#PBF
  • LT1358CS8 vs LT1999IMS8-10F#TRPBF
  • LT1358CS8 vs LT1999IMS8-10F#PBF
  • LT1358CS8 vs LT1999IMS8-10#TRPBF
  • LT1358CS8 vs LT1999IMS8-10#PBF
  • LT1358CS8 vs LT1999HS8-50#TRPBF
  • LT1358CS8 vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much