PALCE24V10H-25JC
PALCE24V10H-25JC
Active
Description:  IC CPLD 10MC 25NS 28PLCC
Manufacturer:  Lattice Semiconductor
History Price: $1.12000
In Stock: 45700
PALCE24V10H-25JC Specification
Specification
Part No
PALCE24V10H-25JC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Series
PAL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
25 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
-
Number of Macrocells
10
Number of Gates
-
Number of I/O
10
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
PALCE24V10H-25JC PDF Datasheet
PALCE24V10H-25JC Related Parts
PAL16R4-7JC
PAL16R4-7JC
Cypress Semiconductor
PAL16R4 - ELECTRICALLY ERASABLE
PALCE24V10H-15JC
PALCE24V10H-15JC
Lattice Semiconductor
IC CPLD 10MC 15NS 28PLCC
PALCE24V10H-15PC
PALCE24V10H-15PC
Lattice Semiconductor
IC CPLD 10MC 15NS 28DIP
PALLV16V8-10JC
PALLV16V8-10JC
Lattice Semiconductor
IC CPLD 8MC 10NS 20PLCC
PALLV16V8-10PC
PALLV16V8-10PC
Lattice Semiconductor
IC CPLD 8MC 10NS 20DIP
PALLV16V8Z-20PI
PALLV16V8Z-20PI
Lattice Semiconductor
IC CPLD 8MC 20NS 20DIP
PALCE22V10H-25SC/4
PALCE22V10H-25SC/4
Lattice Semiconductor
EE PLD, 25NS, PAL-TYPE, CMOS
PAL16L8CJ
PAL16L8CJ
Vantis Corp
ELECTRICALLY ERASABLE PAL DEVICE
PAL16R4-7JC
PAL16R4-7JC
Vantis Corp
ELECTRICALLY ERASABLE PAL DEVICE
PAL16R8B2CNL
PAL16R8B2CNL
Vantis Corp
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8A2CN
PAL16L8A2CN
Vantis Corp
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8B2CNL
PAL16L8B2CNL
Vantis Corp
ELECTRICALLY ERASABLE PAL DEVICE
PALCE24V10H-25JC Compare Parts
  • PALCE24V10H-25JC vs PALLV16V8-10PC
  • PALCE24V10H-25JC vs PALLV16V8-10JC
  • PALCE24V10H-25JC vs PALCE24V10H-15PC
  • PALCE24V10H-25JC vs PALCE24V10H-15JC
  • PALCE24V10H-25JC vs PAL16R4-7JC
  • PALCE24V10H-25JC vs PALCE22V10H-25SC/4
  • PALCE24V10H-25JC vs PAL16R8B2CNL
  • PALCE24V10H-25JC vs PAL16R4-7JC
  • PALCE24V10H-25JC vs PAL16L8CJ
  • PALCE24V10H-25JC vs PAL16R8B4CNL
  • PALCE24V10H-25JC vs PAL16R4CN
  • PALCE24V10H-25JC vs PAL16R4B4CNL
  • PALCE24V10H-25JC vs PAL16R4B4CN
  • PALCE24V10H-25JC vs PAL16L8B2CNL
  • PALCE24V10H-25JC vs PAL16L8A2CN
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.