Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Vantis Corp MACH215-20JC
MACH215-20JC
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
EE PLD, 20NS, 32-CELL PQCC44
Manufacturer:
Vantis Corp
Datasheet:
MACH215-20JC Datasheet
History Price: $5.61000
In Stock: 43800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACH215-20JC Specification
Specification
Part No
MACH215-20JC
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Vantis Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
-
Delay Time tpd(1) Max
-
Voltage Supply - Internal
-
Number of Logic Elements/Blocks
-
Number of Macrocells
-
Number of Gates
-
Number of I/O
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MACH215-20JC PDF Datasheet
MACH215-20JC Datasheet
Click and Download: MACH215-20JC Datasheet
MACH215-20JC Related Parts
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-15VC
Lattice Semiconductor
IC CPLD 32MC 15NS 100TQFP
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 100TQFP
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-10VC
Lattice Semiconductor
IC CPLD 64MC 10NS 100TQFP
MACH215-20JC Compare Parts
MACH215-20JC vs MACHLV210-12JC
MACH215-20JC vs MACH445-12YC
MACH215-20JC vs MACH435Q-20JC
MACH215-20JC vs MACH435-12JC
MACH215-20JC vs MACH231SP-12YC
MACH215-20JC vs MACH231SP-12VC
MACH215-20JC vs MACH231-7JC
MACH215-20JC vs MACH231-6JC
MACH215-20JC vs MACH230-15JC
MACH215-20JC vs MACH221SP-12YC
MACH215-20JC vs MACH221-7JC
MACH215-20JC vs MACH211SP-7VC
MACH215-20JC vs MACH211SP-12VC
MACH215-20JC vs MACH211SP-10JC
MACH215-20JC vs MACH211-7VC
MACH215-20JC vs MACH211-7JC
MACH215-20JC vs MACH210A-7VC
MACH215-20JC vs MACH210A-10VC
MACH215-20JC vs MACH131SP-7VC
MACH215-20JC vs MACH131SP-15VC
MACH215-20JC vs MACH131SP-12VC
MACH215-20JC vs MACH131SP-10VC
MACH215-20JC vs MACH131-7JC/1
MACH215-20JC vs MACH130-15JC
MACH215-20JC vs MACH111SP-7VC
MACH215-20JC vs MACH111SP-5VC
MACH215-20JC vs MACH111SP-5JC
MACH215-20JC vs MACH111SP-15VC
MACH215-20JC vs MACH111SP-10JC
MACH215-20JC vs MACH111-7JC
MACH215-20JC vs MACH111-5VC
MACH215-20JC vs MACH111-12JC
MACH215-20JC vs MACH111-10JC
MACH215-20JC vs MACHLV210-20JC
MACH215-20JC vs MACH435-20JC
MACH215-20JC vs MACH231SP-20YC
MACH215-20JC vs MACH211SP-20VC
MACH215-20JC vs MACH130-20JC
MACH215-20JC vs MACH111-20VC
MACH215-20JC vs MACH210-20/BXA
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!