Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Lattice Semiconductor LFEC6E-3F484C
LFEC6E-3F484C
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 224 I/O 484FBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LFEC6E-3F484C Datasheet
History Price: Obsolete
In Stock: 3190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LFEC6E-3F484C Specification
Specification
Part No
LFEC6E-3F484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Lattice Semiconductor
Series
EC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
6100
Total RAM Bits
94208
Number of I/O
224
Number of Gates
-
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FPBGA (23x23)
LFEC6E-3F484C Related Parts
LFE2-12E-5F256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5F484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5F484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN256C
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN256I
Lattice Semiconductor
IC FPGA 193 I/O 256FBGA
LFE2-12E-5FN484C
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5FN484I
Lattice Semiconductor
IC FPGA 297 I/O 484FBGA
LFE2-12E-5Q208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5Q208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208C
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFE2-12E-5QN208I
Lattice Semiconductor
IC FPGA 131 I/O 208QFP
LFEC6E-3F484C Compare Parts
LFEC6E-3F484C vs LFECP6E-5T144C
LFEC6E-3F484C vs LFECP6E-5FN484C
LFEC6E-3F484C vs LFECP6E-5FN256C
LFEC6E-3F484C vs LFECP6E-5F484C
LFEC6E-3F484C vs LFECP6E-5F256C
LFEC6E-3F484C vs LFECP6E-4TN144I
LFEC6E-3F484C vs LFECP6E-4TN144C
LFEC6E-3F484C vs LFECP6E-4T144I
LFEC6E-3F484C vs LFECP6E-4T144C
LFEC6E-3F484C vs LFECP6E-4FN484I
LFEC6E-3F484C vs LFECP6E-4FN484C
LFEC6E-3F484C vs LFECP6E-4FN256I
LFEC6E-3F484C vs LFECP6E-4FN256C
LFEC6E-3F484C vs LFECP6E-4F484I
LFEC6E-3F484C vs LFECP6E-4F484C
LFEC6E-3F484C vs LFECP6E-4F256I
LFEC6E-3F484C vs LFECP6E-4F256C
LFEC6E-3F484C vs LFECP6E-3TN144I
LFEC6E-3F484C vs LFECP6E-3TN144C
LFEC6E-3F484C vs LFECP6E-3T144I
LFEC6E-3F484C vs LFECP6E-3T144C
LFEC6E-3F484C vs LFECP6E-3FN484I
LFEC6E-3F484C vs LFECP6E-3FN484C
LFEC6E-3F484C vs LFECP6E-3FN256I
LFEC6E-3F484C vs LFECP6E-3FN256C
LFEC6E-3F484C vs LFECP6E-3F484I
LFEC6E-3F484C vs LFECP6E-3F484C
LFEC6E-3F484C vs LFECP6E-3F256I
LFEC6E-3F484C vs LFECP6E-3F256C
LFEC6E-3F484C vs LFECP33E-5FN672C
LFEC6E-3F484C vs LFECP33E-5FN484C
LFEC6E-3F484C vs LFECP33E-5F672C
LFEC6E-3F484C vs LFECP33E-5F484C
LFEC6E-3F484C vs LFECP33E-4FN672I
LFEC6E-3F484C vs LFECP33E-4FN672C
LFEC6E-3F484C vs LFECP33E-4FN484I
LFEC6E-3F484C vs LFECP33E-4FN484C
LFEC6E-3F484C vs LFECP33E-4F672I
LFEC6E-3F484C vs LFECP33E-4F672C
LFEC6E-3F484C vs LFECP33E-4F484I
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you