XPDNC200S-01
XPDNC200S-01
Not For New Designs
Description:  IC MOD DSTNI-EX 25MHZ 256KB
Manufacturer:  Lantronix Inc
History Price: $75.55000
In Stock: 4200
XPDNC200S-01 Specification
Specification
Part No
XPDNC200S-01
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Lantronix Inc
Series
XPort Direct+
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
DSTni-EX
Co-Processor
XPort Direct+
Speed
25MHz
Flash Size
512KB
RAM Size
256KB
Connector Type
RJ45
Size / Dimension
1.250" L x 1.700" W (31.80mm x 43.30mm)
Operating Temperature
-40 ℃ ~ 85 ℃
XPDNC200S-01 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.