PEF2054NV21
PEF2054NV21
Active
Description:  TIME SLOT ASSIGNER
Manufacturer:  Infineon Technologies
Datasheet:   PEF2054NV21 Datasheet
History Price: $7.54000
In Stock: 44400
PEF2054NV21 Specification
Specification
Part No
PEF2054NV21
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF2054NV21 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF2054NV21 Compare Parts
  • PEF2054NV21 vs PEF82902FV1.1/M13
  • PEF2054NV21 vs PEF82902FV1.1-INF
  • PEF2054NV21 vs PEF82902FV1.1
  • PEF2054NV21 vs PEF82902F
  • PEF2054NV21 vs PEF81913FV1.4
  • PEF2054NV21 vs PEF55008EV1.3-G-INF
  • PEF2054NV21 vs PEF42065HLV12XP
  • PEF2054NV21 vs PEF3460EV1.2
  • PEF2054NV21 vs PEF3452HV1.3
  • PEF2054NV21 vs PEF3452H-V13
  • PEF2054NV21 vs PEF3394ELV2.2-G
  • PEF2054NV21 vs PEF3304HLV2.1
  • PEF2054NV21 vs PEF3101FV1.3
  • PEF2054NV21 vs PEF24911HV2.2
  • PEF2054NV21 vs PEF24911HV2.1
  • PEF2054NV21 vs PEF24911HV1.3
  • PEF2054NV21 vs PEF22810T-V21TR
  • PEF2054NV21 vs PEF22558E-V1.1
  • PEF2054NV21 vs PEF22554H-TV2.1
  • PEF2054NV21 vs PEF22508EV11G
  • PEF2054NV21 vs PEF20954HTV1.1
  • PEF2054NV21 vs PEF2055NV2.1
  • PEF2054NV21 vs PEF20550HV2.1
  • PEF2054NV21 vs PEF2026T-SV1.1
  • PEF2054NV21 vs PEF2015TV1.2
  • PEF2054NV21 vs PEF 82912 F V1.4
  • PEF2054NV21 vs PEF 82902 F V1.1
  • PEF2054NV21 vs PEF 80912 H V1.4
  • PEF2054NV21 vs PEF 80902 H V1.1
  • PEF2054NV21 vs PEF 4268 T V1.2
  • PEF2054NV21 vs PEF 4268 F V1.2
  • PEF2054NV21 vs PEF 3452 H V1.3
  • PEF2054NV21 vs PEF 3314 HL V2.2
  • PEF2054NV21 vs PEF 3304 HL V2.1
  • PEF2054NV21 vs PEF 24911 H V2.2
  • PEF2054NV21 vs PEF 24902 H V2.1
  • PEF2054NV21 vs PEF 24901 H V2.2
  • PEF2054NV21 vs PEF 2466 H V2.2
  • PEF2054NV21 vs PEF 2466 F V2.2
  • PEF2054NV21 vs PEF 24622 E V2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads