☰
MCDP2900A2T
MCDP2900A2T
Obsolete
Description:  IC VIDEO CONVERTER 64LFBGA
Manufacturer:  Kinetic Technologies
Datasheet:   MCDP2900A2T Datasheet
History Price: Obsolete
In Stock: 11145
MCDP2900A2T Specification
Specification
Part No
MCDP2900A2T
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Video Display
Standards
HDMI 2a
Control Interface
GPIO, I2C, SPI
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
64-LFBGA
Supplier Device Package
64-LFBGA (7x7)
MCDP2900A2T PDF Datasheet
MCDP2900A2T Related Parts
MCDP2800BCT
MCDP2800BCT
Kinetic Technologies
DISPLAYPORT TO HDMI 2.0 CONVERTE
MCDP2850BC
MCDP2850BC
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A2
MCDP2900A2
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP2900A4T
MCDP2900A4T
Kinetic Technologies
IC VIDEO CONVERTER 64LFBGA
MCDP5200B0
MCDP5200B0
Kinetic Technologies
IC VIDEO CONVERTER 169TFBGA
MCDP5200B0T
MCDP5200B0T
Kinetic Technologies
USB TYPE-C / DP1.4A ALT-MODE TO
MCDP2900A2T Compare Parts
  • MCDP2900A2T vs MCDP5200B0
  • MCDP2900A2T vs MCDP2900A4T
  • MCDP2900A2T vs MCDP2900A2
  • MCDP2900A2T vs MCDP2850BC
  • MCDP2900A2T vs MCDP2800BCT
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.