KTU1121EGAB-TA
KTU1121EGAB-TA
Active
Description:  USB TYPE-C PORT PROTECTOR FOR CC
Manufacturer:  Kinetic Technologies
History Price: $1.67000
In Stock: 9700
KTU1121EGAB-TA Specification
Specification
Part No
KTU1121EGAB-TA
Category
PMIC - Power Management - Specialized
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB Type C
Current - Supply
40μA
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-WFBGA, WLCSP
Supplier Device Package
16-WLCSP44 (1.7x1.7)
KTU1121EGAB-TA Related Parts
KTU1101EVF-TR
KTU1101EVF-TR
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1108EFAA-TR
KTU1108EFAA-TR
Kinetic Technologies
USB TYPE-C PROTECTOR FOR CC PINS
KTU1120EGAB-TA
KTU1120EGAB-TA
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1121AEGAB-TA
KTU1121AEGAB-TA
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1121AEUAJ-TD
KTU1121AEUAJ-TD
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1121EUAJ-TD
KTU1121EUAJ-TD
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1131EUAC-TR
KTU1131EUAC-TR
Kinetic Technologies
USB TYPE-C PORT PROTECTOR FOR CC
KTU1121EGAB-TA Compare Parts
  • KTU1121EGAB-TA vs KTU1121EUAJ-TD
  • KTU1121EGAB-TA vs KTU1121AEUAJ-TD
  • KTU1121EGAB-TA vs KTU1121AEGAB-TA
  • KTU1121EGAB-TA vs KTU1120EGAB-TA
  • KTU1121EGAB-TA vs KTU1108EFAA-TR
  • KTU1121EGAB-TA vs KTU1101EVF-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.