Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ IXYS Corporation IXDN609PI
IXDN609PI
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:
IXYS Corporation
Datasheet:
IXDN609PI Datasheet
History Price: $2.13000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IXDN609PI Specification
Specification
Part No
IXDN609PI
Category
PMIC - Gate Drivers
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
Current - Peak Output (Source, Sink)
9A, 9A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
22ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
IXDN609PI PDF Datasheet
IXDN609PI Datasheet
Click and Download: IXDN609PI Datasheet
IXDN609PI Related Parts
IXD611P1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8DIP
IXD611S1
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S1T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 8SOIC
IXD611S7
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXD611S7T/R
IXYS Corporation
IC GATE DRVR HALF-BRIDGE 14SOIC
IXDD404PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD404SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SI-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD404SIA
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDD404SIA-16
IXYS Corporation
IC GATE DRVR LOW-SIDE 16SOIC
IXDD408PI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8DIP
IXDD408SI
IXYS Corporation
IC GATE DRVR LOW-SIDE 8SOIC
IXDN609PI Compare Parts
IXDN609PI vs IXDN630YI
IXDN609PI vs IXDN630MYI
IXDN609PI vs IXDN630MCI
IXDN609PI vs IXDN630CI
IXDN609PI vs IXDN614YI
IXDN609PI vs IXDN614SITR
IXDN609PI vs IXDN614SI
IXDN609PI vs IXDN614PI
IXDN609PI vs IXDN614CI
IXDN609PI vs IXDN609YI
IXDN609PI vs IXDN609SITR
IXDN609PI vs IXDN609SIATR
IXDN609PI vs IXDN609SIA
IXDN609PI vs IXDN609SI
IXDN609PI vs IXDN609CI
IXDN609PI vs IXDN604SITR
IXDN609PI vs IXDN604SIATR
IXDN609PI vs IXDN604SIA
IXDN609PI vs IXDN604SI
IXDN609PI vs IXDN604PI
IXDN609PI vs IXDN602SITR
IXDN609PI vs IXDN602SIATR
IXDN609PI vs IXDN602SIA
IXDN609PI vs IXDN602SI
IXDN609PI vs IXDN602PI
IXDN609PI vs IXDN602D2TR
IXDN609PI vs IXDN514SIAT/R
IXDN609PI vs IXDN514SIA
IXDN609PI vs IXDN514PI
IXDN609PI vs IXDN509SIAT/R
IXDN609PI vs IXDN509SIA
IXDN609PI vs IXDN509PI
IXDN609PI vs IXDN504SIAT/R
IXDN609PI vs IXDN504SIA
IXDN609PI vs IXDN504PI
IXDN609PI vs IXDN502SIAT/R
IXDN609PI vs IXDN502SIA
IXDN609PI vs IXDN502PI
IXDN609PI vs IXDN430YI
IXDN609PI vs IXDN430MYI
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.