CPC7593BC
CPC7593BC
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7593BC Datasheet
History Price: Obsolete
In Stock: 45800
CPC7593BC Specification
Specification
Part No
CPC7593BC
Category
Interface - Telecom
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Card Access Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
2mA
Power (Watts)
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
CPC7593BC Related Parts
CPC1465D
CPC1465D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1465DTR
CPC1465DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466D
CPC1466D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466DTR
CPC1466DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC5620A
CPC5620A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5620ATR
CPC5620ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621A
CPC5621A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621ATR
CPC5621ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622A
CPC5622A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622ATR
CPC5622ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5710N
CPC5710N
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC5710NTR
CPC5710NTR
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC7593BC Compare Parts
  • CPC7593BC vs CPC7695ZC
  • CPC7593BC vs CPC7695ZBTR
  • CPC7593BC vs CPC7695ZB
  • CPC7593BC vs CPC7695ZATR
  • CPC7593BC vs CPC7695ZA
  • CPC7593BC vs CPC7695BCTR
  • CPC7593BC vs CPC7695BC
  • CPC7593BC vs CPC7695BBTR
  • CPC7593BC vs CPC7695BB
  • CPC7593BC vs CPC7695BATR
  • CPC7593BC vs CPC7695BA
  • CPC7593BC vs CPC7692BCTR
  • CPC7593BC vs CPC7692BC
  • CPC7593BC vs CPC7691BBTR
  • CPC7593BC vs CPC7691BB
  • CPC7593BC vs CPC7691BATR
  • CPC7593BC vs CPC7691BA
  • CPC7593BC vs CPC7601KTR
  • CPC7593BC vs CPC7601K
  • CPC7593BC vs CPC7595ZCTR
  • CPC7593BC vs CPC7595ZC
  • CPC7593BC vs CPC7595ZBTR
  • CPC7593BC vs CPC7595ZB
  • CPC7593BC vs CPC7595ZATR
  • CPC7593BC vs CPC7595ZA
  • CPC7593BC vs CPC7595BCTR
  • CPC7593BC vs CPC7595BC
  • CPC7593BC vs CPC7595BBTR
  • CPC7593BC vs CPC7595BB
  • CPC7593BC vs CPC7595BATR
  • CPC7593BC vs CPC7595BA
  • CPC7593BC vs CPC7594BATR
  • CPC7593BC vs CPC7594BA
  • CPC7593BC vs CPC7593ZCTR
  • CPC7593BC vs CPC7593ZC
  • CPC7593BC vs CPC7593ZBTR
  • CPC7593BC vs CPC7593ZB
  • CPC7593BC vs CPC7593ZATR
  • CPC7593BC vs CPC7593ZA
  • CPC7593BC vs CPC7593BCTR
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.