X3102V28T2
X3102V28T2
Active
Description:  IC BATT MONITOR/PROTECTION LI
Manufacturer:  Intersil
Datasheet:   X3102V28T2 Datasheet
History Price: $2.04000
In Stock: 21700
X3102V28T2 Specification
Specification
Part No
X3102V28T2
Category
PMIC - Battery Management
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
3
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
SPI
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
X3102V28T2 PDF Datasheet
X3102V28T2 Related Parts
X3100V28
X3100V28
Intersil
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28
X3100V28
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28I
X3100V28I
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28T1
X3100V28T1
Intersil
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28T1
X3100V28T1
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28T2
X3100V28T2
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3101V28
X3101V28
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3101V28T1
X3101V28T1
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3101V28T2
X3101V28T2
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3102V28
X3102V28
Intersil
BATTERY MONITORING/PROTECTION LI
X3100V28T2
X3100V28T2
Xicor
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3102V28
X3102V28
Xicor
IC BATT MONITORING LI-ION
X3102V28T2 Compare Parts
  • X3102V28T2 vs X3101V28T2
  • X3102V28T2 vs X3101V28T1
  • X3102V28T2 vs X3101V28
  • X3102V28T2 vs X3100V28T2
  • X3102V28T2 vs X3100V28T1
  • X3102V28T2 vs X3100V28T1
  • X3102V28T2 vs X3100V28I
  • X3102V28T2 vs X3100V28
  • X3102V28T2 vs X3100V28
  • X3102V28T2 vs X3102V28
  • X3102V28T2 vs X3100V28T2
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you