X28C010FI-15
X28C010FI-15
Active
Description:  IC EEPROM 1MBIT PARALLEL 32PLCC
Manufacturer:  Rochester Electronics
History Price: $195.08000
In Stock: 45700
X28C010FI-15 Specification
Specification
Part No
X28C010FI-15
Category
Memory
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
10ms
Access Time
150 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (13.97x11.43)
X28C010FI-15 PDF Datasheet
X28C010FI-15 Related Parts
X28C010D-15
X28C010D-15
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010DI-12
X28C010DI-12
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010DMB-12
X28C010DMB-12
Intersil
IC EEPROM 1MBIT PARALLEL 32CDIP
X28C010FM-12
X28C010FM-12
Intersil
IC EEPROM 1MBIT PARALLEL 32PLCC
X28C010RMB-25
X28C010RMB-25
Intersil
IC EEPROM 1MBIT PARALLEL 32CSOP
X28C512DM-15
X28C512DM-15
Rochester Electronics
IC EEPROM 512KBIT PAR 32CDIP
X28C512DM-15/B
X28C512DM-15/B
Rochester Electronics
X28C512DM-15/B
X28C512EM-12
X28C512EM-12
Rochester Electronics
IC EEPROM 512KBIT PAR 32CLCC
X28C512J-12
X28C512J-12
Intersil
IC EEPROM 512KBIT PAR 32PLCC
X28C512JI-15
X28C512JI-15
Renesas Electronics
IC EEPROM 512KBIT 150NS 32PLCC
X28C512JZ-12
X28C512JZ-12
Intersil
IC EEPROM 512KBIT PAR 32PLCC
X28C513EMB-15
X28C513EMB-15
Intersil
IC EEPROM 512KBIT PAR 32CLCC
X28C010FI-15 Compare Parts
  • X28C010FI-15 vs X28HC64S-15
  • X28C010FI-15 vs X28HC64PZ-90
  • X28C010FI-15 vs X28HC64PI-90
  • X28C010FI-15 vs X28HC64P-90
  • X28C010FI-15 vs X28HC64P-70
  • X28C010FI-15 vs X28HC64P-12
  • X28C010FI-15 vs X28HC64JZ-15
  • X28C010FI-15 vs X28HC64J-90
  • X28C010FI-15 vs X28HC64D-90
  • X28C010FI-15 vs X28HC256SZ-12
  • X28C010FI-15 vs X28HC256SIZ-90
  • X28C010FI-15 vs X28HC256PZ-90
  • X28C010FI-15 vs X28HC256PZ-12
  • X28C010FI-15 vs X28HC256PIZ-90
  • X28C010FI-15 vs X28HC256J-90C7168
  • X28C010FI-15 vs X28HC256J-15C7960
  • X28C010FI-15 vs X28HC256DM-12/B
  • X28C010FI-15 vs X28C513JZ-12
  • X28C010FI-15 vs X28C513J-15
  • X28C010FI-15 vs X28C513EMB-25
  • X28C010FI-15 vs X28C513EMB-15
  • X28C010FI-15 vs X28C512JZ-12
  • X28C010FI-15 vs X28C512JI-15
  • X28C010FI-15 vs X28C512J-12
  • X28C010FI-15 vs X28C512EM-12
  • X28C010FI-15 vs X28C512DM-15/B
  • X28C010FI-15 vs X28C512DM-15
  • X28C010FI-15 vs X28C010RMB-25
  • X28C010FI-15 vs X28C010FM-12
  • X28C010FI-15 vs X28C010DMB-12
  • X28C010FI-15 vs X28C010DI-12
  • X28C010FI-15 vs X28C010D-15
  • X28C010FI-15 vs X28HC64SZ-70
  • X28C010FI-15 vs X28HC64SZ-12
  • X28C010FI-15 vs X28HC64SIZ-70
  • X28C010FI-15 vs X28HC64SIZ-12T1
  • X28C010FI-15 vs X28HC64SIZ-12
  • X28C010FI-15 vs X28HC64PZ-12
  • X28C010FI-15 vs X28HC64PIZ-90
  • X28C010FI-15 vs X28HC64JZ-70T1
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything