Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics X28C010FI-15
X28C010FI-15
Active
Memory
Description:
IC EEPROM 1MBIT PARALLEL 32PLCC
Manufacturer:
Rochester Electronics
Datasheet:
X28C010FI-15 Datasheet
History Price: $195.08000
In Stock: 24705
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
X28C010FI-15 vs X28HC256SIZ-90
Part No
X28C010FI-15
X28HC256SIZ-90
Category
Memory
Memory
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Mbit
256Kbit
Memory Organization
128K x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
10ms
5ms
Access Time
150 ns
90 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-PLCC (13.97x11.43)
28-SOIC