ISL9440BIRZ
ISL9440BIRZ
Active
Description:  IC REG QUAD BUCK/LNR SYNC 32QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL9440BIRZ Datasheet
History Price: $10.27000
In Stock: 12400
ISL9440BIRZ Specification
Specification
Part No
ISL9440BIRZ
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
4
Frequency - Switching
300kHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
Controller
Voltage/Current - Output 3
Controller
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
ISL9440BIRZ Related Parts
ISL6235CA
ISL6235CA
Intersil
SWITCHING CONTROLLER
ISL6235CA-T
ISL6235CA-T
Intersil
SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIR
ISL6402AIR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-T
ISL6402AIR-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIR-TK
ISL6402AIR-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ
ISL6402AIRZ
Intersil
DUAL SWITCHING CONTROLLER
ISL6402AIRZ
ISL6402AIRZ
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-T
ISL6402AIRZ-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402AIRZ-TK
ISL6402AIRZ-TK
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL6402IR
ISL6402IR
Intersil
DUAL SWITCHING CONTROLLER
ISL6402IR
ISL6402IR
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 28QFN
ISL9440BIRZ Compare Parts
  • ISL9440BIRZ vs ISL9441IRZ-T
  • ISL9440BIRZ vs ISL9441IRZ
  • ISL9440BIRZ vs ISL9440IRZ-T
  • ISL9440BIRZ vs ISL9440IRZ
  • ISL9440BIRZ vs ISL9440CIRZ-T
  • ISL9440BIRZ vs ISL9440CIRZ
  • ISL9440BIRZ vs ISL9440BIRZ-T
  • ISL9440BIRZ vs ISL9440AIRZ-T
  • ISL9440BIRZ vs ISL9440AIRZ
  • ISL9440BIRZ vs ISL9307IRTWCWNZ-T7A
  • ISL9440BIRZ vs ISL9307IRTWCWNZ-T
  • ISL9440BIRZ vs ISL9307IRTWCNJZ-T7A
  • ISL9440BIRZ vs ISL9307IRTWCNJZ-T
  • ISL9440BIRZ vs ISL9307IRTAANYZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANYZ-T
  • ISL9440BIRZ vs ISL9307IRTAANWZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANWZ-T
  • ISL9440BIRZ vs ISL9307IRTAANLZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANLZ-T
  • ISL9440BIRZ vs ISL9307IRTAANGZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANGZ-T
  • ISL9440BIRZ vs ISL9307IRTAANFZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANFZ-T
  • ISL9440BIRZ vs ISL9307IRTAANCZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAANCZ-T
  • ISL9440BIRZ vs ISL9307IRTAAJYZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAAJYZ-T
  • ISL9440BIRZ vs ISL9307IRTAAJLZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAAJLZ-T
  • ISL9440BIRZ vs ISL9307IRTAAJGZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAAJGZ-T
  • ISL9440BIRZ vs ISL9307IRTAAJFZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAAJFZ-T
  • ISL9440BIRZ vs ISL9307IRTAAJBZ-T7A
  • ISL9440BIRZ vs ISL9307IRTAAJBZ-T
  • ISL9440BIRZ vs ISL9305IRTWLNCZ-T
  • ISL9440BIRZ vs ISL9305IRTWCNYZ-T
  • ISL9440BIRZ vs ISL9305IRTWCNLZ-T
  • ISL9440BIRZ vs ISL9305IRTWCLBZ-T
  • ISL9440BIRZ vs ISL9305IRTWBNLZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.