Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil ISL8563EIB
ISL8563EIB
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER
Manufacturer:
Intersil
Datasheet:
ISL8563EIB Datasheet
History Price: $1.53000
In Stock: 19280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL8563EIB Specification
Specification
Part No
ISL8563EIB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232, RS562
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
500kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
ISL8563EIB PDF Datasheet
ISL8563EIB Datasheet
Click and Download: ISL8563EIB Datasheet
ISL8563EIB Related Parts
ISL15100IRZ
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T13
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T7
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15102AIRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102AIRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL1532AIRZ
Intersil
IC DRIVER 2/0 24QFN
ISL1533IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1534IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1535IRZ
Intersil
IC DRIVER FULL 2/0 24QFN
ISL1536IRZ
Renesas Electronics
IC DRIVER 2/0 16QFN
ISL8563EIB Compare Parts
ISL8563EIB vs ISL8563IB
ISL8563EIB vs ISL8563EIP
ISL8563EIB vs ISL8563ECP
ISL8563EIB vs ISL8563ECB-T
ISL8563EIB vs ISL8563ECB
ISL8563EIB vs ISL8563ECB
ISL8563EIB vs ISL8563CP
ISL8563EIB vs ISL8563CB
ISL8563EIB vs ISL8491IP
ISL8563EIB vs ISL8491IP
ISL8563EIB vs ISL8491IBZ-T
ISL8563EIB vs ISL8491IBZ
ISL8563EIB vs ISL8491IBZ
ISL8563EIB vs ISL8491IB-T
ISL8563EIB vs ISL8491IB-T
ISL8563EIB vs ISL8491IB
ISL8563EIB vs ISL8491IB
ISL8563EIB vs ISL8491EIBZ-T
ISL8563EIB vs ISL8491EIBZ
ISL8563EIB vs ISL8491EIB-T
ISL8563EIB vs ISL8491EIB
ISL8563EIB vs ISL8490IP
ISL8563EIB vs ISL8490IP
ISL8563EIB vs ISL8490IBZ-T
ISL8563EIB vs ISL8490IBZ
ISL8563EIB vs ISL8490IB-T
ISL8563EIB vs ISL8490IB
ISL8563EIB vs ISL8490IB
ISL8563EIB vs ISL8490EIBZ-T
ISL8563EIB vs ISL8490EIBZ
ISL8563EIB vs ISL8489IP
ISL8563EIB vs ISL8489IP
ISL8563EIB vs ISL8489IB-T
ISL8563EIB vs ISL8489IB-T
ISL8563EIB vs ISL8489IB
ISL8563EIB vs ISL8489IB
ISL8563EIB vs ISL8489EIBZ-T
ISL8563EIB vs ISL8489EIBZ
ISL8563EIB vs ISL8489EIB-T
ISL8563EIB vs ISL8489EIB
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you